O-Z/Gedney Rigid/EMT Conduit Bushing 3-500

Description
CAPPED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6 INCH DIAMETER 5 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES PLASTIC INSERT CAP 3 MODEL
Datasheet
Description
CAPPED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6 INCH DIAMETER 5 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES PLASTIC INSERT CAP 3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 3-500 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
3-500
Rigid/EMT Conduit Bushing 3-500
CAPPED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6 INCH DIAMETER 5 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES PLASTIC INSERT CAP 3 MODEL
  • CAPPED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-3/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 6 INCH DIAMETER
  • 5 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • INCLUDES PLASTIC INSERT CAP
  • 3 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 3-500
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details