RS Components, Ltd. Conduit Fittings 761951

Description
Cutterwell & Co Ltd PIB20B
Request a Quote
Description
Cutterwell & Co Ltd PIB20B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761951
Conduit Fittings 761951
Cutterwell & Co Ltd PIB20B

Cutterwell & Co Ltd PIB20B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761951
Product Name Conduit Fittings
Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Conduit Fittings - 2650004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Conduit Fittings - 8726031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Brass
View Details