O-Z/Gedney Rigid/EMT Conduit Bushing 3-100

Description
CAPPED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-9/16 INCH DIAMETER 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES PLASTIC INSERT CAP 3 MODEL
Datasheet
Description
CAPPED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-9/16 INCH DIAMETER 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES PLASTIC INSERT CAP 3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 3-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
3-100
Rigid/EMT Conduit Bushing 3-100
CAPPED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-9/16 INCH DIAMETER 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES PLASTIC INSERT CAP 3 MODEL
  • CAPPED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1/2 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-9/16 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • INCLUDES PLASTIC INSERT CAP
  • 3 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 3-100
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details