O-Z/Gedney Rigid/EMT Conduit Connector 28-200T

Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-1/2 INCH RIGID CONDUIT/IMC USED ON 5/8 INCH THREAD LENGTH UL 514B APPROVAL 2-7/8 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1 28 MODEL
Datasheet
Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-1/2 INCH RIGID CONDUIT/IMC USED ON 5/8 INCH THREAD LENGTH UL 514B APPROVAL 2-7/8 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1 28 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 28-200T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
28-200T
Rigid/EMT Conduit Connector 28-200T
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-1/2 INCH RIGID CONDUIT/IMC USED ON 5/8 INCH THREAD LENGTH UL 514B APPROVAL 2-7/8 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1 28 MODEL
  • SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-1/2 INCH
  • RIGID CONDUIT/IMC USED ON
  • 5/8 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 2-7/8 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1
  • 28 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 28-200T
Product Name Rigid/EMT Conduit Connector
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details