The M-DV-3M-12 is a 3-way, normally-closed electronic valve from the DV Series, designed for manifold mounting with M5 port threads and 12 VDC operation. It features wire leads for electrical connection, a stainless steel body and spring, and nitrile seals as standard. The valve operates from 28" Hg vacuum to 100 psig (6.9 bar) with a maximum flow of 70 l/min at 100 psig, a response time of 10 to 20 ms, and power consumption of 1.9 watts. Operating temperature ranges from 32 to 130°F (0 to 54°C). The wetted materials include polyetherimide, stainless steel, and PPS. The valve is rated for 750 million cycles and requires 40-micron filtration. Physical dimensions include a 3/4" bore for cartridge mounting and manifold port threading as specified.
Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
Medium: Compatible Fluids (40 micron filter recommended)
Air Flow: DV-2/DT-2: 100 l/min @ 100 psig*
DV-2-L/DT-2L: 100 l/min @ 50 psig*
DV-3/DT-3: 70 l/min @ 100 psig*
Power Consumption: 1.9 watts*
Operating Range: 95 to 125% of rated voltage
Ambient Temperature Range: 32 to 130°F at continuous duty*
Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore)
Electrical Connection: Spade Terminals or Wire Leads*
Ports: #10-32 or M5 (on manifold mount valve)
Response: 10 to 15 milliseconds*
Voltage: 12 or 24 VDC*
Wetted Material: PPS, Stainless Steel**
Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | M-DV-3M-12 |
| Product Name | DV 3-Way Valve, Wire Leads, Manifold Mount, 12 VDC, M5 |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |