For Extra high dynamic and static load ratings. This style can be sealed to prevent dust and water intrusion. Easy to adjust axially by using snap rings on the outer diameter.
CommonOptions:
NU- Inner ring without rib, non-locating bearing, supports radial forces only
NJ- Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction
NUP- Supports acial forces in both directions, locating bearing
| Emerson Bearing Co. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | SL04 5036PP |
| Product Name | SL Sheave Wheel Series Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Bore | 7.0870 inch (180.010 mm) |
| Outside Diameter | 11.0240 inch (280.009 mm) |