Accurate Bushing Company, Inc. Aerospace Bearings, YAF(as,ms) 21438-128

Description
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
Request a Quote
Description
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aerospace Bearings, YAF(as,ms) - 21438-128 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Aerospace Bearings, YAF(as,ms)
21438-128
Aerospace Bearings, YAF(as,ms) 21438-128
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.

Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Roller Bearings
Product Number 21438-128
Product Name Aerospace Bearings, YAF(as,ms)
Application Aerospace; Airframe / Aircraft Control; Military
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Aerospace Bearings, YAF(as,ms) - 21438-112 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
Aerospace Bearings, YAG(as,ms) - 24461-3 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.1900 inch (4.826 mm)
View Details