Emerson Bearing Co. NKIS Style Standard Needle Roller Bearings with Inner Ring NKIS 40

Description
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.
Description
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Suppliers

Company
Product
Description
Supplier Links
NKIS Style Standard Needle Roller Bearings with Inner Ring - NKIS 40 - Emerson Bearing Co.
Boston, MA, USA
NKIS Style Standard Needle Roller Bearings with Inner Ring
NKIS 40
NKIS Style Standard Needle Roller Bearings with Inner Ring NKIS 40
Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring. Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring.
Needle roller bearings with inner rings are used if the shaft cannot be used as a raceway.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Needle Roller Bearings
Product Number NKIS 40
Product Name NKIS Style Standard Needle Roller Bearings with Inner Ring
Bore 1.5748 inch (40.000 mm)
Outside Diameter 2.5591 inch (65.001 mm)
Static Radial 16186 lbs (7340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Drawn Cup Needle Roller Bearings - BK4512 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
0.3125
Specs
Type Self-aligning
Design Units Inch
Bore 0.3125 inch (7.937 mm)
View Details
Roller Bearings - 1469290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.3937 inch (10.000 mm)
View Details
 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details