Needle Roller Bearings have a high load carrying capacity and can operate at high speeds. They have slim design and are suited where radial space is limited. They are available with or without an inner ring.
Drawn cup style offers high load capacities, large grease resevoirs in a slim cross section design. Available with seals in Inch or Metric.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | HK3016 |
| Product Name | HK Style Standard Needle Roller Bearings |
| Bore | 1.1811 inch (30.000 mm) |
| Outside Diameter | 1.4567 inch (37.000 mm) |
| Static Radial | 6519 lbs (2957 kg) |