Accurate Bushing Company, Inc. Aerospace Bearings, YAF(as,ms) 21438-104

Description
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
Request a Quote
Description
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aerospace Bearings, YAF(as,ms) - 21438-104 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Aerospace Bearings, YAF(as,ms)
21438-104
Aerospace Bearings, YAF(as,ms) 21438-104
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.

Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Roller Bearings
Product Number 21438-104
Product Name Aerospace Bearings, YAF(as,ms)
Application Aerospace; Airframe / Aircraft Control; Military
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-100 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
Aerospace Bearings, YAF-XD(Smith) - YAF-40-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.5000 inch (63.500 mm)
View Details
Aerospace Bearings, YAD(Smith) - YAD-03 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.1900 inch (4.826 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details