70-2000 -- MOTORIZED ACTUATOR
Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Motorized Actuator
70-2000
Description
24 Volt DC Motor
Motorized actuator
Adjustable limit stops
Variable speed control
-
Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Datasheet
Description
24 Volt DC Motor
Motorized actuator
Adjustable limit stops
Variable speed control
Datasheet
Suppliers
24 Volt DC Motor
Motorized actuator
Adjustable limit stops
Variable speed control
- 24 Volt DC Motor
- Motorized actuator
- Adjustable limit stops
- Variable speed control
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Rotary Actuators |
|
Product Number
|
70-2000 |
|
Product Name
|
Motorized Actuator |
|
Rotational Output
|
Shaft
|
|
Rotation Angle
|
>360°
|
|
Number
|
Single Shaft
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Magnetic Band
Supply Voltage
24 volts
Maximum Torque
7.52 In-lbs (8.67 kg-cm)
View Details
Rotational Output
Table
Physical Dimensions
2.74x3.00x2.86
Rotation Angle
90°
View Details
Rotational Output
Shaft; Box-Shape
Features
Position Feedback (optional feature)
Body Material
Aluminum
View Details
Physical Dimensions
11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle
90°
Supply Voltage
18 to 36 volts
View Details