Wayne Kerr Electronics Reference Impedance Network ES4152/ES4153

Description
ES4152/ES4153 is a circuit network of resistance and inductance to make the output impedance of AC power source come near the impedance of actual commercial line. Use this in combination with Programmable AC/DC Power Source ES series in harmonic current measurement or flicker test. Compliance test for IEC 61000-3-3/JIS C 61000-3-2 The impedance value is guaranteed at the value given by the combination of ES series and this unit. The errors caused by impedance switching relays or current detecting resistor are corrected with feedback. Equipped with voltage/current monitoring terminal for connecting analyzer ES4152: Single phase 2 wires ES4153: Single phase 2 wires/3wires, three phase 3 wires/4wires
Description
ES4152/ES4153 is a circuit network of resistance and inductance to make the output impedance of AC power source come near the impedance of actual commercial line. Use this in combination with Programmable AC/DC Power Source ES series in harmonic current measurement or flicker test. Compliance test for IEC 61000-3-3/JIS C 61000-3-2 The impedance value is guaranteed at the value given by the combination of ES series and this unit. The errors caused by impedance switching relays or current detecting resistor are corrected with feedback. Equipped with voltage/current monitoring terminal for connecting analyzer ES4152: Single phase 2 wires ES4153: Single phase 2 wires/3wires, three phase 3 wires/4wires

Suppliers

Company
Product
Description
Supplier Links
Reference Impedance Network - ES4152/ES4153 - Wayne Kerr Electronics
Woburn, MA, USA
Reference Impedance Network
ES4152/ES4153
Reference Impedance Network ES4152/ES4153
ES4152/ES4153 is a circuit network of resistance and inductance to make the output impedance of AC power source come near the impedance of actual commercial line. Use this in combination with Programmable AC/DC Power Source ES series in harmonic current measurement or flicker test. Compliance test for IEC 61000-3-3/JIS C 61000-3-2 The impedance value is guaranteed at the value given by the combination of ES series and this unit. The errors caused by impedance switching relays or current detecting resistor are corrected with feedback. Equipped with voltage/current monitoring terminal for connecting analyzer ES4152: Single phase 2 wires ES4153: Single phase 2 wires/3wires, three phase 3 wires/4wires

ES4152/ES4153 is a circuit network of resistance and inductance to make the output impedance of AC power source come near the impedance of actual commercial line. Use this in combination with Programmable AC/DC Power Source ES series in harmonic current measurement or flicker test.

  • Compliance test for IEC 61000-3-3/JIS C 61000-3-2
  • The impedance value is guaranteed at the value given by the combination of ES series and this unit.
  • The errors caused by impedance switching relays or current detecting resistor are corrected with feedback.
  • Equipped with voltage/current monitoring terminal for connecting analyzer
  • ES4152: Single phase 2 wires
    ES4153: Single phase 2 wires/3wires, three phase 3 wires/4wires
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category Impedance Matching Networks
Product Number ES4152/ES4153
Product Name Reference Impedance Network
Phase Single Phase; Three Phase (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

MATCHING PAD - SFQFM-5075+ - Mini-Circuits
Specs
Frequency 3000 MHz
Power 0.5000 watts
Operating Temperature -45 to 100 C (-49 to 212 F)
View Details
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Specs
Modes of Operation Manual
Frequency 3.00E-5 to 5 MHz
Power 75 watts
View Details
N7FS Shaker impedance matching network - N7FS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0400 MHz
View Details
Navio™ Digital Matching Network -  - Advanced Energy Industries, Inc.
Advanced Energy Industries, Inc.
Specs
Modes of Operation Automatic
Cooling Forced Air
Frequency 13.56 to 60 MHz
View Details