EMBRACO Compressor EMX70HSC

Description
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMX70HSC - EMBRACO
Suwanee, GA, USA
Compressor
EMX70HSC
Compressor EMX70HSC
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.96 cm^3
Lubricant Type: ISO10
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMX70HSC
Product Name Compressor
Capacity 0.20 kW (0.2728 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

UL Semi-hermetic Compact Compressors -  - Frascold S.P.A.
Specs
Input Power 231305 watts
Displacement 1086 SCMH (920 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details
YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details
 - Model MASA - 240 - Reznor
Specs
Capacity 45.14 kW (60.51 BHP)
Rating Refrigerant R-410A
EER 11.5
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details