Motor Type: CSIR
Displacement: 5.19 cm^3
Lubricant Type: ISO22
Lubricant Charge: 180 mL
Starting Torque: HST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | EMT6144Z |
| Product Name | Compressor |
| Capacity | 0.58 kW (0.7733 BHP) |
| Input Power | 149 watts |
| Rating Refrigerant | R-134a |