EMBRACO Compressor EMC55CLT

Description
Motor Type: RSCR Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMC55CLT - EMBRACO
Suwanee, GA, USA
Compressor
EMC55CLT
Compressor EMC55CLT
Motor Type: RSCR Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 9.04 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMC55CLT
Product Name Compressor
Capacity 0.12 kW (0.1544 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EMD26CLT - EMBRACO
Specs
Capacity 0.06 kW (0.0811 BHP)
Input Power 74.61 watts
Rating Refrigerant R-600a
View Details
Two-stage Semi-hermetic Reciprocating Compressors with Liquid Receiver -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details