EMBRACO Compressor EMD26CLT

Description
Motor Type: RSCR Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMD26CLT - EMBRACO
Suwanee, GA, USA
Compressor
EMD26CLT
Compressor EMD26CLT
Motor Type: RSCR Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.19 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMD26CLT
Product Name Compressor
Capacity 0.06 kW (0.0811 BHP)
Input Power 74.61 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Scroll Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options R410A and Standard Refrigerants
Construction Scroll
View Details
 - Model MASA - 090 - Reznor
Specs
Capacity 17.44 kW (23.38 BHP)
Rating Refrigerant R-410A
EER 13
View Details
YORK® Skidded Systems -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details