Embedded Data Systems EDS00xx - Environmental Sensor EDS00xx

Description
Senses Temperature, Humidity, Barometric pressure, and/or Light. Compatible with all EDS and Dallas Semiconductor 1-Wire bus masters. Relay may be controlled independently or change due to alarm status. LED may be controlled independently or change due to alarm status. Uses 1-Wire communication protocol. Automatic unique 64-Bit device addressing. Configurable conditional search parameters Pass-through 1-Wire connection The new EDS Environmental sensor line offers a innovative way to monitor and control temperature, humidity, barometric pressure and/or light. Each variation of the Environmental sensor line includes a high accuracy temperature sensor, a latching relay, a LED and a pass-through 1-Wire connection. The accuracy of temperature readings in the EDS Environmental sensor line typically ± 0.25°C (±0.45°F). Each sensor includes a latching relay and a LED that can behave in a variety of ways: Independently controlled Activates when an alarm becomes active and deactivates when the alarm is cleared Activates when within alarm parameters and deactivates when in normal range The nearly instant automated responses made by the relay and LED allow appropriate responses (activate fan/alarm siren/etc) to occur before the monitoring application is aware of the alarm. The EDS Environmental sensors have been designed to be easily read and controlled.
Description
Senses Temperature, Humidity, Barometric pressure, and/or Light. Compatible with all EDS and Dallas Semiconductor 1-Wire bus masters. Relay may be controlled independently or change due to alarm status. LED may be controlled independently or change due to alarm status. Uses 1-Wire communication protocol. Automatic unique 64-Bit device addressing. Configurable conditional search parameters Pass-through 1-Wire connection The new EDS Environmental sensor line offers a innovative way to monitor and control temperature, humidity, barometric pressure and/or light. Each variation of the Environmental sensor line includes a high accuracy temperature sensor, a latching relay, a LED and a pass-through 1-Wire connection. The accuracy of temperature readings in the EDS Environmental sensor line typically ± 0.25°C (±0.45°F). Each sensor includes a latching relay and a LED that can behave in a variety of ways: Independently controlled Activates when an alarm becomes active and deactivates when the alarm is cleared Activates when within alarm parameters and deactivates when in normal range The nearly instant automated responses made by the relay and LED allow appropriate responses (activate fan/alarm siren/etc) to occur before the monitoring application is aware of the alarm. The EDS Environmental sensors have been designed to be easily read and controlled.

Suppliers

Company
Product
Description
Supplier Links
Lawrenceburg, KY, USA
EDS00xx - Environmental Sensor
EDS00xx
EDS00xx - Environmental Sensor EDS00xx
Senses Temperature, Humidity, Barometric pressure, and/or Light. Compatible with all EDS and Dallas Semiconductor 1-Wire bus masters. Relay may be controlled independently or change due to alarm status. LED may be controlled independently or change due to alarm status. Uses 1-Wire communication protocol. Automatic unique 64-Bit device addressing. Configurable conditional search parameters Pass-through 1-Wire connection The new EDS Environmental sensor line offers a innovative way to monitor and control temperature, humidity, barometric pressure and/or light. Each variation of the Environmental sensor line includes a high accuracy temperature sensor, a latching relay, a LED and a pass-through 1-Wire connection. The accuracy of temperature readings in the EDS Environmental sensor line typically ± 0.25°C (±0.45°F). Each sensor includes a latching relay and a LED that can behave in a variety of ways: Independently controlled Activates when an alarm becomes active and deactivates when the alarm is cleared Activates when within alarm parameters and deactivates when in normal range The nearly instant automated responses made by the relay and LED allow appropriate responses (activate fan/alarm siren/etc) to occur before the monitoring application is aware of the alarm. The EDS Environmental sensors have been designed to be easily read and controlled.
  • Senses Temperature, Humidity, Barometric pressure, and/or Light.
  • Compatible with all EDS and Dallas Semiconductor 1-Wire bus masters.
  • Relay may be controlled independently or change due to alarm status.
  • LED may be controlled independently or change due to alarm status.
  • Uses 1-Wire communication protocol.
  • Automatic unique 64-Bit device addressing.
  • Configurable conditional search parameters
  • Pass-through 1-Wire connection

The new EDS Environmental sensor line offers a innovative way to monitor and control temperature, humidity, barometric pressure and/or light. Each variation of the Environmental sensor line includes a high accuracy temperature sensor, a latching relay, a LED and a pass-through 1-Wire connection. The accuracy of temperature readings in the EDS Environmental sensor line typically ± 0.25°C (±0.45°F). Each sensor includes a latching relay and a LED that can behave in a variety of ways:

  • Independently controlled
  • Activates when an alarm becomes active and deactivates when the alarm is cleared
  • Activates when within alarm parameters and deactivates when in normal range

The nearly instant automated responses made by the relay and LED allow appropriate responses (activate fan/alarm siren/etc) to occur before the monitoring application is aware of the alarm. The EDS Environmental sensors have been designed to be easily read and controlled.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Sensor Chips
Product Number EDS00xx
Product Name EDS00xx - Environmental Sensor
Sensor Type Environmental Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature & Humidity Sensor ICs - 1904571 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting So
Standards and Certifications RoHS
View Details
Fast decay phosphors - J16843-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details