Embedded Data Systems 1781-OM5SC - AC Output Module 1781-OM5SC

Description
The 1781-OM5SC is a AC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT OA5S OL5S OM5S 0M5SC Units Nominal Input Voltage 5 5 5 5 V dc Min. Input Voltage @ pin 3 2.5 2.5 2.5 2.5 V dc Max. Input Voltage @ pin 3 7.5 7.5 7.5 7.5 V dc Must Turn Off Voltage 2.0 2.0 2.0 2.0 V dc Typical Input Current 10 10 10 10 mA dc Maximum Input Current 27 27 27 27 mA dc Nominal Input Resistance 240 240 240 240 ohm OUTPUT OA5S OL5S OM5S 0M5SC Units Nominal Line Voltage 120 240 240 240 V rms Maximum Line Voltage 140 280 280 280 V rms Minimum Line Voltage 12 24 24 24 V rms Max Peak Off-state Voltage 400 600 600 600 V peak Max. Off-state Leak. Current 2.5 1.5 4.5 4.5 mA rms Static Off-state (dv/dt) 200 200 200 200 V/us Maximum On-state Current* 3 3 3 3 A rms Minimum On-state Current 50 50 50 50 mA rms Maximum 1 Cycle Surge 100 100 100 100 A peak Peak On-state Voltage 1.6 1.6 1.6 1.6 V peak Response Time 0.5 0.5 0.5 0.5 cycle *Derate 33mA/deg. above 25 deg C
Description
The 1781-OM5SC is a AC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT OA5S OL5S OM5S 0M5SC Units Nominal Input Voltage 5 5 5 5 V dc Min. Input Voltage @ pin 3 2.5 2.5 2.5 2.5 V dc Max. Input Voltage @ pin 3 7.5 7.5 7.5 7.5 V dc Must Turn Off Voltage 2.0 2.0 2.0 2.0 V dc Typical Input Current 10 10 10 10 mA dc Maximum Input Current 27 27 27 27 mA dc Nominal Input Resistance 240 240 240 240 ohm OUTPUT OA5S OL5S OM5S 0M5SC Units Nominal Line Voltage 120 240 240 240 V rms Maximum Line Voltage 140 280 280 280 V rms Minimum Line Voltage 12 24 24 24 V rms Max Peak Off-state Voltage 400 600 600 600 V peak Max. Off-state Leak. Current 2.5 1.5 4.5 4.5 mA rms Static Off-state (dv/dt) 200 200 200 200 V/us Maximum On-state Current* 3 3 3 3 A rms Minimum On-state Current 50 50 50 50 mA rms Maximum 1 Cycle Surge 100 100 100 100 A peak Peak On-state Voltage 1.6 1.6 1.6 1.6 V peak Response Time 0.5 0.5 0.5 0.5 cycle *Derate 33mA/deg. above 25 deg C

Suppliers

Company
Product
Description
Supplier Links
1781-OM5SC - AC Output Module - 1781-OM5SC - Embedded Data Systems
Lawrenceburg, KY, USA
1781-OM5SC - AC Output Module
1781-OM5SC
1781-OM5SC - AC Output Module 1781-OM5SC
The 1781-OM5SC is a AC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT OA5S OL5S OM5S 0M5SC Units Nominal Input Voltage 5 5 5 5 V dc Min. Input Voltage @ pin 3 2.5 2.5 2.5 2.5 V dc Max. Input Voltage @ pin 3 7.5 7.5 7.5 7.5 V dc Must Turn Off Voltage 2.0 2.0 2.0 2.0 V dc Typical Input Current 10 10 10 10 mA dc Maximum Input Current 27 27 27 27 mA dc Nominal Input Resistance 240 240 240 240 ohm OUTPUT OA5S OL5S OM5S 0M5SC Units Nominal Line Voltage 120 240 240 240 V rms Maximum Line Voltage 140 280 280 280 V rms Minimum Line Voltage 12 24 24 24 V rms Max Peak Off-state Voltage 400 600 600 600 V peak Max. Off-state Leak. Current 2.5 1.5 4.5 4.5 mA rms Static Off-state (dv/dt) 200 200 200 200 V/us Maximum On-state Current* 3 3 3 3 A rms Minimum On-state Current 50 50 50 50 mA rms Maximum 1 Cycle Surge 100 100 100 100 A peak Peak On-state Voltage 1.6 1.6 1.6 1.6 V peak Response Time 0.5 0.5 0.5 0.5 cycle *Derate 33mA/deg. above 25 deg C

The 1781-OM5SC is a AC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products.

INPUTOA5SOL5SOM5S0M5SCUnits
Nominal Input Voltage5555V dc
Min. Input Voltage @ pin 32.52.52.52.5V dc
Max. Input Voltage @ pin 37.57.57.57.5V dc
Must Turn Off Voltage2.02.02.02.0V dc
Typical Input Current10101010mA dc
Maximum Input Current27272727mA dc
Nominal Input Resistance240240240240ohm
OUTPUTOA5SOL5SOM5S0M5SCUnits
Nominal Line Voltage120240240240V rms
Maximum Line Voltage140280280280V rms
Minimum Line Voltage12242424V rms
Max Peak Off-state Voltage400600600600V peak
Max. Off-state Leak. Current2.51.54.54.5mA rms
Static Off-state (dv/dt)200200200200V/us
Maximum On-state Current*3333A rms
Minimum On-state Current50505050mA rms
Maximum 1 Cycle Surge100100100100A peak
Peak On-state Voltage1.61.61.61.6V peak
Response Time0.50.50.50.5cycle

*Derate 33mA/deg. above 25 deg C

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Data Acquisition
Product Number 1781-OM5SC
Product Name 1781-OM5SC - AC Output Module
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - 8762504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Analog Channels 2 #
Resolution 14 bits
View Details
EL2004 | EtherCAT Terminal, 4-channel digital output, 24 V DC, 0.5 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details