Elwood Corporation Photoelectric RPT310

Description
RETRO-REFLECTIVE CONTROL, RPF303, W/T310 FUNCTION CARD, 75-3100-00. FREE 2 YEAR RADWELL WARRANTY
Description
RETRO-REFLECTIVE CONTROL, RPF303, W/T310 FUNCTION CARD, 75-3100-00. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 11482773 - Radwell International
Willingboro, NJ, United States
Photoelectric
11482773
Photoelectric 11482773
RETRO-REFLECTIVE CONTROL, RPF303, W/T310 FUNCTION CARD, 75-3100-00. FREE 2 YEAR RADWELL WARRANTY

RETRO-REFLECTIVE CONTROL, RPF303, W/T310 FUNCTION CARD, 75-3100-00. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 11482773
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1223EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
View Details
Proximity sensor - SIES-Q8B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers