Elsys AG 3-Channel 100:1 Precision Attenuator EL-Att3-10

Description
High Precision Attenuators for TPCX, TPCE and TraNET devices Key Capabilities Input: 3x 4mm Safety Plugs, touch protected along IEC/EN 61010-1, 1x 4 mm plug protective GND Attenuation: 100 : 1 Zin: 20 MOhm, 12 pF Vmax: 1000V Cat. III Accuracy : DC bis 60 Hz: ± 0.2 % : < 11 kHz: ± 0.5 %: > 11 kHz: ± 0.2 dB Dimensions: 95 x 165 x 35 mm, 0.4 kg Cable length: 200 cm
Datasheet
Description
High Precision Attenuators for TPCX, TPCE and TraNET devices Key Capabilities Input: 3x 4mm Safety Plugs, touch protected along IEC/EN 61010-1, 1x 4 mm plug protective GND Attenuation: 100 : 1 Zin: 20 MOhm, 12 pF Vmax: 1000V Cat. III Accuracy : DC bis 60 Hz: ± 0.2 % : < 11 kHz: ± 0.5 %: > 11 kHz: ± 0.2 dB Dimensions: 95 x 165 x 35 mm, 0.4 kg Cable length: 200 cm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel 100:1 Precision Attenuator - EL-Att3-10 - Elsys AG
Niederrohrdorf, Switzerland
3-Channel 100:1 Precision Attenuator
EL-Att3-10
3-Channel 100:1 Precision Attenuator EL-Att3-10
High Precision Attenuators for TPCX, TPCE and TraNET devices Key Capabilities Input: 3x 4mm Safety Plugs, touch protected along IEC/EN 61010-1, 1x 4 mm plug protective GND Attenuation: 100 : 1 Zin: 20 MOhm, 12 pF Vmax: 1000V Cat. III Accuracy : DC bis 60 Hz: ± 0.2 % : < 11 kHz: ± 0.5 %: > 11 kHz: ± 0.2 dB Dimensions: 95 x 165 x 35 mm, 0.4 kg Cable length: 200 cm

High Precision Attenuators for TPCX, TPCE and TraNET devices

Key Capabilities

  • Input: 3x 4mm Safety Plugs, touch protected along IEC/EN 61010-1,
  • 1x 4 mm plug protective GND
  • Attenuation: 100 : 1
  • Zin: 20 MOhm, 12 pF
  • Vmax: 1000V Cat. III
  • Accuracy :
    DC bis 60 Hz: ± 0.2 % :
    < 11 kHz: ± 0.5 %:
    > 11 kHz: ± 0.2 dB
  • Dimensions: 95 x 165 x 35 mm, 0.4 kg
  • Cable length: 200 cm
Supplier's Site Datasheet

Technical Specifications

  Elsys AG
Product Category RF Attenuators
Product Number EL-Att3-10
Product Name 3-Channel 100:1 Precision Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCAK3 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 25 dB
View Details
Attenuators - 3157-YAT-9A+DKR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 6-VDFN Exposed Pad
View Details
3 suppliers
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details