elobau U.S., Inc. Tilt Sensor N5

Description
The tilt sensor with CAN-Bus interface can be used, thanks to its robust design, for measuring the slope of lifting platforms or for monitoring the fork tilt on telescopic ladders. Long service life and reliability thanks to the mechanics-free MEMS technology Measuring range: single axis 360° or dual axis 180° Up to 4 additional configurable switching points Selectable On-/Off delay per switching point Neutral position adjustment via CAN-Bus Protection class of IP67 Temperature range from -40 °C to +85 °C Deutsch connector or M12 connector Compact, flat and robust housing design operating voltage +9 ... +32 V DC reverse connection protected - 32 V DC current consumption < 100 mA CAN ISO 11898, CAN specification 2.0B terminating resistor No Protocol CANopen | SAE J1939 baudrate 250 kBits/s angular range single axis 360° | dual axis180° contact form 2x relays N.C. contact switching voltage max. 48 V switching current max. 1 A switching power max. 30 W / VA EMC standards construction machines DIN EN 13309 agriculture - and forestry machines DIN EN ISO 14982 earthmoving machines ISO 13766 temperature range -40 °C bis +85 °C storage temperature -40 °C bis +85 °C protection class IP67 (DIN EN 60529)
Description
The tilt sensor with CAN-Bus interface can be used, thanks to its robust design, for measuring the slope of lifting platforms or for monitoring the fork tilt on telescopic ladders. Long service life and reliability thanks to the mechanics-free MEMS technology Measuring range: single axis 360° or dual axis 180° Up to 4 additional configurable switching points Selectable On-/Off delay per switching point Neutral position adjustment via CAN-Bus Protection class of IP67 Temperature range from -40 °C to +85 °C Deutsch connector or M12 connector Compact, flat and robust housing design operating voltage +9 ... +32 V DC reverse connection protected - 32 V DC current consumption < 100 mA CAN ISO 11898, CAN specification 2.0B terminating resistor No Protocol CANopen | SAE J1939 baudrate 250 kBits/s angular range single axis 360° | dual axis180° contact form 2x relays N.C. contact switching voltage max. 48 V switching current max. 1 A switching power max. 30 W / VA EMC standards construction machines DIN EN 13309 agriculture - and forestry machines DIN EN ISO 14982 earthmoving machines ISO 13766 temperature range -40 °C bis +85 °C storage temperature -40 °C bis +85 °C protection class IP67 (DIN EN 60529)

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensor - N5 - elobau U.S., Inc.
Waukegan, IL, USA
Tilt Sensor
N5
Tilt Sensor N5
The tilt sensor with CAN-Bus interface can be used, thanks to its robust design, for measuring the slope of lifting platforms or for monitoring the fork tilt on telescopic ladders. Long service life and reliability thanks to the mechanics-free MEMS technology Measuring range: single axis 360° or dual axis 180° Up to 4 additional configurable switching points Selectable On-/Off delay per switching point Neutral position adjustment via CAN-Bus Protection class of IP67 Temperature range from -40 °C to +85 °C Deutsch connector or M12 connector Compact, flat and robust housing design operating voltage +9 ... +32 V DC reverse connection protected - 32 V DC current consumption < 100 mA CAN ISO 11898, CAN specification 2.0B terminating resistor No Protocol CANopen | SAE J1939 baudrate 250 kBits/s angular range single axis 360° | dual axis180° contact form 2x relays N.C. contact switching voltage max. 48 V switching current max. 1 A switching power max. 30 W / VA EMC standards construction machines DIN EN 13309 agriculture - and forestry machines DIN EN ISO 14982 earthmoving machines ISO 13766 temperature range -40 °C bis +85 °C storage temperature -40 °C bis +85 °C protection class IP67 (DIN EN 60529)

The tilt sensor with CAN-Bus interface can be used, thanks to its robust design, for measuring the slope of lifting platforms or for monitoring the fork tilt on telescopic ladders.

  • Long service life and reliability thanks to the mechanics-free MEMS technology
  • Measuring range: single axis 360° or dual axis 180°
  • Up to 4 additional configurable switching points
  • Selectable On-/Off delay per switching point
  • Neutral position adjustment via CAN-Bus
  • Protection class of IP67
  • Temperature range from -40 °C to +85 °C
  • Deutsch connector or M12 connector
  • Compact, flat and robust housing design
operating voltage+9 ... +32 V DC
reverse connection protected- 32 V DC
current consumption< 100 mA
CANISO 11898, CAN specification 2.0B
terminating resistorNo
ProtocolCANopen | SAE J1939
baudrate250 kBits/s
angular rangesingle axis 360° | dual axis180°
contact form2x relays N.C. contact
switching voltagemax. 48 V
switching currentmax. 1 A
switching powermax. 30 W / VA
EMC standardsconstruction machines DIN EN 13309
agriculture - and forestry machines DIN EN ISO 14982
earthmoving machines ISO 13766
temperature range-40 °C bis +85 °C
storage temperature-40 °C bis +85 °C
protection classIP67 (DIN EN 60529)
Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Tilt Sensors
Product Number N5
Product Name Tilt Sensor
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-090-1-SV20-VW2-CW - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 90 degrees
View Details
Inclinometers - 1882-1116575-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details