elobau U.S., Inc. Tilt Sensor - Two Axis N4.K

Description
Whether at the platform of a lifting ramp or the fork tree of a stacker, even with difficult installation conditions the new, mercury-free tilt switches N3/N4 of elobau gives an easy handling. Because with a remote control the user can adjust the zero-point easily. In addition they offer a large monitored area of ± 60°. The tilt switches N3/N4 are based on a capacitive measuring procedure and are RoHs conformal therefore. The variant with one axle N3 and the biaxial N4 are not only more environmentally conscious, but on original side also more versatile than past mercury alternatives. While with these only two digital outputs were possible, the user can select with N3/N4 between two digital and at the same time two analog signals. The analog signals are available in the form of current or voltage (4 to 20 mA or 0.5 to 4.5 V). With the digital signals relays are headed, whereby breaking capacity amounts to maximally 60 V (1 A, 30 W/VA). The inclination range of the biaxial N4 amounts to ± 60°. Per inclination axle (x and/or y axis) switching points can be defined, two in the positive and two in the negative range.
Description
Whether at the platform of a lifting ramp or the fork tree of a stacker, even with difficult installation conditions the new, mercury-free tilt switches N3/N4 of elobau gives an easy handling. Because with a remote control the user can adjust the zero-point easily. In addition they offer a large monitored area of ± 60°. The tilt switches N3/N4 are based on a capacitive measuring procedure and are RoHs conformal therefore. The variant with one axle N3 and the biaxial N4 are not only more environmentally conscious, but on original side also more versatile than past mercury alternatives. While with these only two digital outputs were possible, the user can select with N3/N4 between two digital and at the same time two analog signals. The analog signals are available in the form of current or voltage (4 to 20 mA or 0.5 to 4.5 V). With the digital signals relays are headed, whereby breaking capacity amounts to maximally 60 V (1 A, 30 W/VA). The inclination range of the biaxial N4 amounts to ± 60°. Per inclination axle (x and/or y axis) switching points can be defined, two in the positive and two in the negative range.

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensor - Two Axis - N4.K - elobau U.S., Inc.
Waukegan, IL, USA
Tilt Sensor - Two Axis
N4.K
Tilt Sensor - Two Axis N4.K
Whether at the platform of a lifting ramp or the fork tree of a stacker, even with difficult installation conditions the new, mercury-free tilt switches N3/N4 of elobau gives an easy handling. Because with a remote control the user can adjust the zero-point easily. In addition they offer a large monitored area of ± 60°. The tilt switches N3/N4 are based on a capacitive measuring procedure and are RoHs conformal therefore. The variant with one axle N3 and the biaxial N4 are not only more environmentally conscious, but on original side also more versatile than past mercury alternatives. While with these only two digital outputs were possible, the user can select with N3/N4 between two digital and at the same time two analog signals. The analog signals are available in the form of current or voltage (4 to 20 mA or 0.5 to 4.5 V). With the digital signals relays are headed, whereby breaking capacity amounts to maximally 60 V (1 A, 30 W/VA). The inclination range of the biaxial N4 amounts to ± 60°. Per inclination axle (x and/or y axis) switching points can be defined, two in the positive and two in the negative range.

Whether at the platform of a lifting ramp or the fork tree of a stacker, even with difficult installation conditions the new, mercury-free tilt switches N3/N4 of elobau gives an easy handling.
Because with a remote control the user can adjust the zero-point easily.
In addition they offer a large monitored area of ± 60°.
The tilt switches N3/N4 are based on a capacitive measuring procedure and are RoHs conformal therefore. The variant with one axle N3 and the biaxial N4 are not only more environmentally conscious, but on original side also more versatile than past mercury alternatives. While with these only two digital outputs were possible, the user can select with N3/N4 between two digital and at the same time two analog signals. The analog signals are available in the form of current or voltage (4 to 20 mA or 0.5 to 4.5 V).
With the digital signals relays are headed, whereby breaking capacity amounts to maximally 60 V (1 A, 30 W/VA). The inclination range of the biaxial N4 amounts to ± 60°. Per inclination axle (x and/or y axis) switching points can be defined, two in the positive and two in the negative range.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Tilt Sensors
Product Number N4.K
Product Name Tilt Sensor - Two Axis
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-360-1-S101-V02-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 360 degrees
View Details
Inclinometers - 1882-1124499-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details