TE Connectivity Inductive Proximity Sensors 5000002751-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G  [7.231 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Cable Length : 6 M  [19.685 FT ] Nominal Operating Distance : 12.15 MM  [.478 INCH ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Length : 70 MM  [2.755 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 300 Switching Frequency (Max) (HZ) : 25 Housing Features Housing Material : Stainless Steel Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : AC/DC Hysteresis : ±5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G  [7.231 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Cable Length : 6 M  [19.685 FT ] Nominal Operating Distance : 12.15 MM  [.478 INCH ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Length : 70 MM  [2.755 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 300 Switching Frequency (Max) (HZ) : 25 Housing Features Housing Material : Stainless Steel Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : AC/DC Hysteresis : ±5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000002751-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000002751-SE
Inductive Proximity Sensors 5000002751-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G  [7.231 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Cable Length : 6 M  [19.685 FT ] Nominal Operating Distance : 12.15 MM  [.478 INCH ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Length : 70 MM  [2.755 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 300 Switching Frequency (Max) (HZ) : 25 Housing Features Housing Material : Stainless Steel Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : AC/DC Hysteresis : ±5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 205 G  [7.231 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 6 M  [19.685 FT ]
  • Nominal Operating Distance : 12.15 MM  [.478 INCH ]
  • Nominal Sensing Distance : 15 MM  [.59 INCH ]
  • Product Length : 70 MM  [2.755 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 3
  • In Rush Current (AMP) : 4
  • Output Voltage Drop With Powered Load (Max) (V) : 5
  • Supply Voltage Range (VDC) : 20 - 250
  • Supply Voltage Range (VAC) : 20 - 250
  • Switching Current (Max) (MAMP) : 300
  • Switching Frequency (Max) (HZ) : 25

Housing Features


  • Housing Material : Stainless Steel

Industry Standards


  • IP Rating : IP67, IP69K

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M30

Operation/Application


  • Electrical Configuration : AC/DC
  • Hysteresis : ±5%
  • Indicator Type : Back LED
  • Network Frequency Range (HZ) : 50 - 60

Usage Conditions


  • Explosion Protection : Dustproof by Enclosure
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000002751-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.5900 inch (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002373-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Photoelectric Proximity Sensors - 5000004804-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Photodiode Sensors - 01-009-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 140 F (-20 to 60 C)
Diameter 0.3930 inch (9.98 mm)
View Details
Inductive Proximity Sensors - 5000001771-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details