elobau U.S., Inc. Thumbwheel 151DT01

Description
Thumbwheel 151DT01 is used in the armrests and control panels of agricultural machines and off highway vehicles. It can also be installed in Joystick grip 351G and used to control various analogue functions. Product characteristics: Long service life due to contactless Hall-effect technology Actuation type: No-detent Output signal: Ratiometric analogue High temperature range from -25 °C to +85 °C IP67 protection class operating voltage 4,5 - 5,5 VDC operating current max. 15 mA output voltage 0,5 - 4,5 V DC ratiom. analogue neutral position 2,5 V DC load resistance > 20K-Ohm temperature range -25…+85°C protection class IP 67 DIN EN 60529
Description
Thumbwheel 151DT01 is used in the armrests and control panels of agricultural machines and off highway vehicles. It can also be installed in Joystick grip 351G and used to control various analogue functions. Product characteristics: Long service life due to contactless Hall-effect technology Actuation type: No-detent Output signal: Ratiometric analogue High temperature range from -25 °C to +85 °C IP67 protection class operating voltage 4,5 - 5,5 VDC operating current max. 15 mA output voltage 0,5 - 4,5 V DC ratiom. analogue neutral position 2,5 V DC load resistance > 20K-Ohm temperature range -25…+85°C protection class IP 67 DIN EN 60529

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel - 151DT01 - elobau U.S., Inc.
Waukegan, IL, USA
Thumbwheel
151DT01
Thumbwheel 151DT01
Thumbwheel 151DT01 is used in the armrests and control panels of agricultural machines and off highway vehicles. It can also be installed in Joystick grip 351G and used to control various analogue functions. Product characteristics: Long service life due to contactless Hall-effect technology Actuation type: No-detent Output signal: Ratiometric analogue High temperature range from -25 °C to +85 °C IP67 protection class operating voltage 4,5 - 5,5 VDC operating current max. 15 mA output voltage 0,5 - 4,5 V DC ratiom. analogue neutral position 2,5 V DC load resistance > 20K-Ohm temperature range -25…+85°C protection class IP 67 DIN EN 60529

Thumbwheel 151DT01 is used in the armrests and control panels of agricultural machines and off highway vehicles. It can also be installed in Joystick grip 351G and used to control various analogue functions.

Product characteristics:

  • Long service life due to contactless Hall-effect technology
  • Actuation type: No-detent
  • Output signal: Ratiometric analogue
  • High temperature range from -25 °C to +85 °C
  • IP67 protection class
operating voltage4,5 - 5,5 VDC
operating currentmax. 15 mA
output voltage0,5 - 4,5 V DC ratiom. analogue
neutral position2,5 V DC
load resistance> 20K-Ohm
temperature range-25…+85°C
protection classIP 67 DIN EN 60529
Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Pushwheel Switches
Product Number 151DT01
Product Name Thumbwheel
Operator Style Thumbwheel
Size Standard (General Purpose)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Thumbwheel - HTW - OTTO Controls
Specs
Operator Style Thumbwheel
Size Subminiature
Terminal Type Wire Leads
View Details
Pushwheel Switches - 3-1437603-6 - TE Connectivity
Specs
Terminal Type Card Edge Tabs
Current 0.4000 amps
View Details
Pushwheel Switches - 1187704 - RS Components, Ltd.
Specs
Operator Style Thumbwheel
Terminal Type Through hole
View Details