elobau U.S., Inc. Ergonomic Actuation Thumbwheel 175DT

Description
Illuminated Thumbwheel 175DT is used in the armrests of agricultural machines and off highway vehicles. Thanks to the flat, miniature design, it is also ideally suited for use in various control panels and keypads. Thumbwheel 175DT can be mounted in Joystick grips 361G./362G. and 341G./342G., for the control of operational functions, such as those on wheel loaders. Product characteristics: Function and night illumination available in up to three different colours Ergonomically adaptable by means of various actuator types Contactless switching function through shielded Hall element IP67 electronics protection class High temperature range from -40 °C to +85 °C Deflection: ±10° or ±30°, detent or no-detent For wiring and signal form, select between ratiometric analogue, semi-redundant analogue and, for safety-critical applications, redundant analogue operating voltage 4,5...5,5 V DC operating current max. 15 mA outputs 0,5-4,5 V DC / 3x NPN discrete output Operation no detent neutral position 2,5 VDC max. switching voltage 5 VDC max. switching current 100 mA load resistance > 20 kω protection class electronics IP 67 Conductor Lify-t 0,1 mm2, Molex Mini-Fit Jr. mounting hole 21,5 x 18,75 mm Life > 2 million operating cycles operating temperature -40°C ... +85°C DIN IEC 68 storage temperature -40°C ... +85°C DIN IEC 68 operating voltage LED dependent on series resistor
Description
Illuminated Thumbwheel 175DT is used in the armrests of agricultural machines and off highway vehicles. Thanks to the flat, miniature design, it is also ideally suited for use in various control panels and keypads. Thumbwheel 175DT can be mounted in Joystick grips 361G./362G. and 341G./342G., for the control of operational functions, such as those on wheel loaders. Product characteristics: Function and night illumination available in up to three different colours Ergonomically adaptable by means of various actuator types Contactless switching function through shielded Hall element IP67 electronics protection class High temperature range from -40 °C to +85 °C Deflection: ±10° or ±30°, detent or no-detent For wiring and signal form, select between ratiometric analogue, semi-redundant analogue and, for safety-critical applications, redundant analogue operating voltage 4,5...5,5 V DC operating current max. 15 mA outputs 0,5-4,5 V DC / 3x NPN discrete output Operation no detent neutral position 2,5 VDC max. switching voltage 5 VDC max. switching current 100 mA load resistance > 20 kω protection class electronics IP 67 Conductor Lify-t 0,1 mm2, Molex Mini-Fit Jr. mounting hole 21,5 x 18,75 mm Life > 2 million operating cycles operating temperature -40°C ... +85°C DIN IEC 68 storage temperature -40°C ... +85°C DIN IEC 68 operating voltage LED dependent on series resistor

Suppliers

Company
Product
Description
Supplier Links
Ergonomic Actuation Thumbwheel - 175DT - elobau U.S., Inc.
Waukegan, IL, USA
Ergonomic Actuation Thumbwheel
175DT
Ergonomic Actuation Thumbwheel 175DT
Illuminated Thumbwheel 175DT is used in the armrests of agricultural machines and off highway vehicles. Thanks to the flat, miniature design, it is also ideally suited for use in various control panels and keypads. Thumbwheel 175DT can be mounted in Joystick grips 361G./362G. and 341G./342G., for the control of operational functions, such as those on wheel loaders. Product characteristics: Function and night illumination available in up to three different colours Ergonomically adaptable by means of various actuator types Contactless switching function through shielded Hall element IP67 electronics protection class High temperature range from -40 °C to +85 °C Deflection: ±10° or ±30°, detent or no-detent For wiring and signal form, select between ratiometric analogue, semi-redundant analogue and, for safety-critical applications, redundant analogue operating voltage 4,5...5,5 V DC operating current max. 15 mA outputs 0,5-4,5 V DC / 3x NPN discrete output Operation no detent neutral position 2,5 VDC max. switching voltage 5 VDC max. switching current 100 mA load resistance > 20 kω protection class electronics IP 67 Conductor Lify-t 0,1 mm2, Molex Mini-Fit Jr. mounting hole 21,5 x 18,75 mm Life > 2 million operating cycles operating temperature -40°C ... +85°C DIN IEC 68 storage temperature -40°C ... +85°C DIN IEC 68 operating voltage LED dependent on series resistor

Illuminated Thumbwheel 175DT is used in the armrests of agricultural machines and off highway vehicles. Thanks to the flat, miniature design, it is also ideally suited for use in various control panels and keypads. Thumbwheel 175DT can be mounted in Joystick grips 361G./362G. and 341G./342G., for the control of operational functions, such as those on wheel loaders.

Product characteristics:

  • Function and night illumination available in up to three different colours
  • Ergonomically adaptable by means of various actuator types
  • Contactless switching function through shielded Hall element
  • IP67 electronics protection class
  • High temperature range from -40 °C to +85 °C
  • Deflection: ±10° or ±30°, detent or no-detent
  • For wiring and signal form, select between ratiometric analogue, semi-redundant analogue and, for safety-critical applications, redundant analogue
operating voltage4,5...5,5 V DC
operating currentmax. 15 mA
outputs0,5-4,5 V DC / 3x NPN discrete output
Operationno detent
neutral position2,5 VDC
max. switching voltage5 VDC
max. switching current100 mA
load resistance> 20 kΩ
protection classelectronics IP 67
ConductorLify-t 0,1 mm2, Molex Mini-Fit Jr.
mounting hole21,5 x 18,75 mm
Life> 2 million operating cycles
operating temperature-40°C ... +85°C
DIN IEC 68
storage temperature-40°C ... +85°C
DIN IEC 68
operating voltage LEDdependent on series resistor
Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Pushwheel Switches
Product Number 175DT
Product Name Ergonomic Actuation Thumbwheel
Operator Style Thumbwheel
Size Miniature
Terminal Type Wire Leads
Current 0.0150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushwheel Switches - 1187710 - RS Components, Ltd.
Specs
Operator Style Thumbwheel
Terminal Type Through hole
View Details
Pushwheel Switches - 1-1437601-9 - TE Connectivity
Specs
Terminal Type Printed Circuit Pins at Rear
Current 0.4000 amps
View Details
Hall Effect Thumbwheel - HTW - OTTO Controls
Specs
Operator Style Thumbwheel
Size Subminiature
Terminal Type Wire Leads
View Details