TE Connectivity Pushwheel Switches 1-1437602-9

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Contact Features Contact Base Material : Copper Alloy Identification Marking Wheel Markings : 0-9, A-F Mechanical Attachment Panel Attachment Style : Front Mount Product Type Features Code Type : Hexadecimal Switch Connection Type : Printed Circuit
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Contact Features Contact Base Material : Copper Alloy Identification Marking Wheel Markings : 0-9, A-F Mechanical Attachment Panel Attachment Style : Front Mount Product Type Features Code Type : Hexadecimal Switch Connection Type : Printed Circuit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushwheel Switches - 1-1437602-9 - TE Connectivity
Berwyn, PA, United States
Pushwheel Switches
1-1437602-9
Pushwheel Switches 1-1437602-9
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Contact Features Contact Base Material : Copper Alloy Identification Marking Wheel Markings : 0-9, A-F Mechanical Attachment Panel Attachment Style : Front Mount Product Type Features Code Type : Hexadecimal Switch Connection Type : Printed Circuit

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 10

Contact Features


  • Contact Base Material : Copper Alloy

Identification Marking


  • Wheel Markings : 0-9, A-F

Mechanical Attachment


  • Panel Attachment Style : Front Mount

Product Type Features


  • Code Type : Hexadecimal
  • Switch Connection Type : Printed Circuit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushwheel Switches
Product Number 1-1437602-9
Product Name Pushwheel Switches
Unlock Full Specs
to access all available technical data

Similar Products

Pushwheel Switches - 3-1437603-6 - TE Connectivity
Specs
Terminal Type Card Edge Tabs
Current 0.4000 amps
View Details
Thumbwheel Switches - A109327-ND - DigiKey
Specs
Operator Style Thumbwheel
Circuit Code BCD Complement
Size Standard (General Purpose)
View Details
Pushwheel Switches - 1437603-7 - TE Connectivity
Specs
Terminal Type Card Edge Tabs
Current 0.4000 amps
View Details
Pushwheel Switches - 7821289 - RS Components, Ltd.
Specs
Operator Style Thumbwheel
Terminal Type Tab
Mechanical Life 1.00E6 cycles
View Details
4 suppliers