High Performance Alloys, Inc. HPA Cobalt 6B - Bar

Description
Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick up in many cases. Seizing and galling can be minimized in applications without lubrication or where lubrication is impractical. Metal seizing is similar to one metal piece building heat against another and they become "welded" together. Galling is when these "weld" areas break off and form an abrasive debris which creates additional abrasion problems. Alloy 6B has outstanding resistance to most types of wear. Its wear resistance is inherent and not the result of cold working, heat treating or any other method. This inherent property reduces the amount of heat treating and post machining. 6B has outstanding resistance to cavitation erosion. Steam turbine erosion shields from 6B have protected the blades of turbines for years of continuous service. 6B has good impact and thermal shock resistance resists heat and oxidation, retains high hardness even at red heat (then cooled, recovers full original hardness) and has resistance to a variety of corrosive media. 6B is useful where both wear and corrosion resistance are needed.
Request a Quote
Description
Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick up in many cases. Seizing and galling can be minimized in applications without lubrication or where lubrication is impractical. Metal seizing is similar to one metal piece building heat against another and they become "welded" together. Galling is when these "weld" areas break off and form an abrasive debris which creates additional abrasion problems. Alloy 6B has outstanding resistance to most types of wear. Its wear resistance is inherent and not the result of cold working, heat treating or any other method. This inherent property reduces the amount of heat treating and post machining. 6B has outstanding resistance to cavitation erosion. Steam turbine erosion shields from 6B have protected the blades of turbines for years of continuous service. 6B has good impact and thermal shock resistance resists heat and oxidation, retains high hardness even at red heat (then cooled, recovers full original hardness) and has resistance to a variety of corrosive media. 6B is useful where both wear and corrosion resistance are needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick up in many cases. Seizing and galling can be minimized in applications without lubrication or where lubrication is impractical. Metal seizing is similar to one metal piece building heat against another and they become "welded" together. Galling is when these "weld" areas break off and form an abrasive debris which creates additional abrasion problems. Alloy 6B has outstanding resistance to most types of wear. Its wear resistance is inherent and not the result of cold working, heat treating or any other method. This inherent property reduces the amount of heat treating and post machining. 6B has outstanding resistance to cavitation erosion. Steam turbine erosion shields from 6B have protected the blades of turbines for years of continuous service. 6B has good impact and thermal shock resistance resists heat and oxidation, retains high hardness even at red heat (then cooled, recovers full original hardness) and has resistance to a variety of corrosive media. 6B is useful where both wear and corrosion resistance are needed.

Wear Resistant (Co-Cr-W)
Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick up in many cases. Seizing and galling can be minimized in applications without lubrication or where lubrication is impractical. Metal seizing is similar to one metal piece building heat against another and they become "welded" together. Galling is when these "weld" areas break off and form an abrasive debris which creates additional abrasion problems.

Alloy 6B has outstanding resistance to most types of wear. Its wear resistance is inherent and not the result of cold working, heat treating or any other method. This inherent property reduces the amount of heat treating and post machining. 6B has outstanding resistance to cavitation erosion. Steam turbine erosion shields from 6B have protected the blades of turbines for years of continuous service. 6B has good impact and thermal shock resistance resists heat and oxidation, retains high hardness even at red heat (then cooled, recovers full original hardness) and has resistance to a variety of corrosive media. 6B is useful where both wear and corrosion resistance are needed.

Supplier's Site

Technical Specifications

  High Performance Alloys, Inc.
Product Category Metal Shapes and Stock
Product Number HPA Cobalt 6B - Bar
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Features Superalloy; Wear Resistant
Processing, Temper & Finish Wrought; Forged; Annealed
Applications Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
Unlock Full Specs
to access all available technical data

Similar Products

 - Nickel 200 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Corrosion Resistant
View Details
 - Inconel® 601 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy
View Details
 - Hastelloy® C276 - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
View Details
 - HPA Cobalt 6B - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy; Wear Resistant
View Details