Artesyn Embedded Power 3 Slot Chassis for Conduction Cooled 3U VPX Payloads VPX3000

Description
VPX3000 is a convection cooled, fanless enclosure that accepts up to three 3U conVPX3000 from Artesyn Embedded Technologies is a convection cooled, fanless enclosure that accepts up to three 3U convection cooled VPX modules. It includes a configurable I/O Adapter Board (IAB) that is designed to mate with Artesyn's iVPX7225 processor blade, itself based on the Intel® 3rd generation Core mobile chipset.The IAB routes I/O from the payloads to the front of the enclosure and supports a range of I/O connectivity via suitable front panel connectors. VPX3000 includes a VITA-62 compliant power supply slot fitted with a DC power supply and has a MIL-38999 power input connector and a front panel switch.It has a full mesh backplane configuration for high bandwidth applications and includes an option for military grade solid state drives for local application and data storage.
Datasheet
Description
VPX3000 is a convection cooled, fanless enclosure that accepts up to three 3U conVPX3000 from Artesyn Embedded Technologies is a convection cooled, fanless enclosure that accepts up to three 3U convection cooled VPX modules. It includes a configurable I/O Adapter Board (IAB) that is designed to mate with Artesyn's iVPX7225 processor blade, itself based on the Intel® 3rd generation Core mobile chipset.The IAB routes I/O from the payloads to the front of the enclosure and supports a range of I/O connectivity via suitable front panel connectors. VPX3000 includes a VITA-62 compliant power supply slot fitted with a DC power supply and has a MIL-38999 power input connector and a front panel switch.It has a full mesh backplane configuration for high bandwidth applications and includes an option for military grade solid state drives for local application and data storage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Slot Chassis for Conduction Cooled 3U VPX Payloads - VPX3000 - Artesyn Embedded Power
Tempe, AZ, USA
3 Slot Chassis for Conduction Cooled 3U VPX Payloads
VPX3000
3 Slot Chassis for Conduction Cooled 3U VPX Payloads VPX3000
VPX3000 is a convection cooled, fanless enclosure that accepts up to three 3U conVPX3000 from Artesyn Embedded Technologies is a convection cooled, fanless enclosure that accepts up to three 3U convection cooled VPX modules. It includes a configurable I/O Adapter Board (IAB) that is designed to mate with Artesyn's iVPX7225 processor blade, itself based on the Intel® 3rd generation Core mobile chipset.The IAB routes I/O from the payloads to the front of the enclosure and supports a range of I/O connectivity via suitable front panel connectors. VPX3000 includes a VITA-62 compliant power supply slot fitted with a DC power supply and has a MIL-38999 power input connector and a front panel switch.It has a full mesh backplane configuration for high bandwidth applications and includes an option for military grade solid state drives for local application and data storage.

VPX3000 is a convection cooled, fanless enclosure that accepts up to three 3U conVPX3000 from Artesyn Embedded Technologies is a convection cooled, fanless enclosure that accepts up to three 3U convection cooled VPX modules. It includes a configurable I/O Adapter Board (IAB) that is designed to mate with Artesyn's iVPX7225 processor blade, itself based on the Intel® 3rd generation Core mobile chipset.The IAB routes I/O from the payloads to the front of the enclosure and supports a range of I/O connectivity via suitable front panel connectors. VPX3000 includes a VITA-62 compliant power supply slot fitted with a DC power supply and has a MIL-38999 power input connector and a front panel switch.It has a full mesh backplane configuration for high bandwidth applications and includes an option for military grade solid state drives for local application and data storage.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Industrial Chassis and Card Cages
Product Number VPX3000
Product Name 3 Slot Chassis for Conduction Cooled 3U VPX Payloads
Product Type Chassis
Mounting Style 4x Baseplate Holes Support Vertical Mounting
Backplane Bus VPX
Form Factor 3U x 160mm (A-Size)
Controls & Indicators Power ON/OFF Switch
Unlock Full Specs
to access all available technical data

Similar Products

RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-30ZF - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Specs
Product Type Chassis
Mounting Style Desktop
Backplane Bus VPX
View Details