WINSYSTEMS, INC. Fanless E3800 PC/104 Quad Core Single Board Computer PPM-C407-3845

Description
WinSystems’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom™ processors from Intel®, which allows you to choose between low power single-core and higher performance dual or quad-core solutions in the versatile PC/104-Plus form factor. Designed for harsh environments and reliability, it includes soldered RAM for added shock and vibration resistance with an operating temperature range from -40oC up to +85oC. Features Multi-Core Intel® Atom™ E3800 Processors Up to 4 GB Soldered Down DDR3 RAM Two Fully Independent Displays (VGA, DisplayPort & LVDS) 1 Gb Ethernet Controller Fanless -40° to +85°C operational temperature 4 Serial Ports and 4 USB 2.0 ports 24 Bidirectional GPIO with event sense Bus Expansion: MiniPCIe, PC/104 & PC/104-Plus Bootable SATA and mSATA
Datasheet
Description
WinSystems’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom™ processors from Intel®, which allows you to choose between low power single-core and higher performance dual or quad-core solutions in the versatile PC/104-Plus form factor. Designed for harsh environments and reliability, it includes soldered RAM for added shock and vibration resistance with an operating temperature range from -40oC up to +85oC. Features Multi-Core Intel® Atom™ E3800 Processors Up to 4 GB Soldered Down DDR3 RAM Two Fully Independent Displays (VGA, DisplayPort & LVDS) 1 Gb Ethernet Controller Fanless -40° to +85°C operational temperature 4 Serial Ports and 4 USB 2.0 ports 24 Bidirectional GPIO with event sense Bus Expansion: MiniPCIe, PC/104 & PC/104-Plus Bootable SATA and mSATA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fanless E3800 PC/104 Quad Core Single Board Computer - PPM-C407-3845 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Fanless E3800 PC/104 Quad Core Single Board Computer
PPM-C407-3845
Fanless E3800 PC/104 Quad Core Single Board Computer PPM-C407-3845
WinSystems’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom™ processors from Intel®, which allows you to choose between low power single-core and higher performance dual or quad-core solutions in the versatile PC/104-Plus form factor. Designed for harsh environments and reliability, it includes soldered RAM for added shock and vibration resistance with an operating temperature range from -40oC up to +85oC. Features Multi-Core Intel® Atom™ E3800 Processors Up to 4 GB Soldered Down DDR3 RAM Two Fully Independent Displays (VGA, DisplayPort & LVDS) 1 Gb Ethernet Controller Fanless -40° to +85°C operational temperature 4 Serial Ports and 4 USB 2.0 ports 24 Bidirectional GPIO with event sense Bus Expansion: MiniPCIe, PC/104 & PC/104-Plus Bootable SATA and mSATA

WinSystems’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom™ processors from Intel®, which allows you to choose between low power single-core and higher performance dual or quad-core solutions in the versatile PC/104-Plus form factor. Designed for harsh environments and reliability, it includes soldered RAM for added shock and vibration resistance with an operating temperature range from -40oC up to +85oC.

Features

  • Multi-Core Intel® Atom™ E3800 Processors
  • Up to 4 GB Soldered Down DDR3 RAM
  • Two Fully Independent Displays (VGA, DisplayPort & LVDS)
  • 1 Gb Ethernet Controller
  • Fanless -40° to +85°C operational temperature
  • 4 Serial Ports and 4 USB 2.0 ports
  • 24 Bidirectional GPIO with event sense
  • Bus Expansion: MiniPCIe, PC/104 & PC/104-Plus
  • Bootable SATA and mSATA
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Single Board Computers (SBC)
Product Number PPM-C407-3845
Product Name Fanless E3800 PC/104 Quad Core Single Board Computer
Processor / CPU Intel® AtomTM; Quad-Core Intel® Xeon®
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
CPU Speed 1910 MHz
Chipset Intel Chipset
Features RoHS; Watchdog Timer; Real Clock Timer; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ARK-3520P-U8A1E-ND - DigiKey
Specs
CPU Speed 2800 MHz
Features RoHS
Main Memory 0 to 32000 MB
View Details
EPIC Industrial Intel® Dual Core Single Board Computer - EPX-C414-3825 - WINSYSTEMS, INC.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
CPU Speed 1330 MHz
View Details
Freescale MPC7410 or MPC750 VEM Single Board Computer - MVME5100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC7410 or MPC750
Computer Bus PCI; VME Bus; SCSI
CPU Speed 400 to 500 MHz
View Details