EPIC Board with Onboard Intel® Atom™ N270 Processor Main Feature
Onboard Intel® Atom™ N270 Processor
Intel® 945GSE + ICH7M
SODIMM DDRII 400/533, Max. 2 GB
Gigabit Ethernet x 2
Up to 24-bit Dual-channel LVDS, CRT, TV-out, DVI (Optional)
AC97 2.3 Codec Audio
CompactFlash™ x 1, EIDE x 1, SATA x 2
USB2.0 x 6, COM x 4, 8-bit Digital I/O
PCI-104 Express
Wide DC Voltage Input: 8.5V ~ 19V
Touch Screen Controller (Optional)
Application
Industrial Control Box
Industrial Automation
Transportation
Test & Measurement
Security
Defense & Government
EPIC Board with Onboard Intel® Atom™ N270 Processor
Main Feature
|
- Onboard Intel® Atom™ N270 Processor
- Intel® 945GSE + ICH7M
- SODIMM DDRII 400/533, Max. 2 GB
- Gigabit Ethernet x 2
- Up to 24-bit Dual-channel LVDS, CRT, TV-out, DVI (Optional)
- AC97 2.3 Codec Audio
- CompactFlash™ x 1, EIDE x 1, SATA x 2
- USB2.0 x 6, COM x 4, 8-bit Digital I/O
- PCI-104 Express
- Wide DC Voltage Input: 8.5V ~ 19V
- Touch Screen Controller (Optional)
|
Application
|
- Industrial Control Box
- Industrial Automation
- Transportation
- Test & Measurement
- Security
- Defense & Government
|