Application Certifications
The AMD FirePro™ professional graphics product family is certified on more than 100 different applications for improved performance and reliability, including the most popular design and engineering and media and entertainment applications.
4GB GDDR5 Memory
Helps to improve overall workstation speed and responsiveness, and application performance. Load large assemblies, models and data sets, or advanced visual effects, and manipulate them with ease.
DirectGMA (Direct Graphics Memory Access) Support
DirectGMA bypasses any need to traverse the host’s main memory, reducing CPU utilization, and avoids redundant transfers over the PCIe® interface, resulting in high throughput, low latency data transfers.
GeometryBoost
Allows the GPU to process geometry data at a rate of twice per clock cycle resulting in a doubling in the rate of primitive and vertex processing. Triangle rates increase two-fold relative to a GPU that does not possess GeometryBoost.
AMD Eyefinity Technology
A multidisplay technology enabling highly immersive and powerful multitasking experience across up to four displays, powered by a single AMD FirePro™ W5100 graphics card1.
OpenCL™ 2.0 Support
Tap into the parallel computing power of modern GPUs and multicore CPUs to accelerate compute-intensive tasks in leading CAD/CAM/CAE and media and entertainment applications that support OpenCL. AMD FirePro™ W5100 supports OpenCL 1.2 and is expected to support OpenCL 2.02, allowing developers to take advantage of new features that give GPUs more freedom to do the work they are designed to do.
1.43 TFLOPS of peak single-precision floating-point performance
Helps speed up time required to complete single precision operations used within Video Enhancement, Signal Processing, Video Transcoding and Digital Rendering applications.
| Advanced Micro Devices, Inc. | |
|---|---|
| Product Category | Video Cards |
| Product Number | W5100 |
| Product Name | AMD FirePro Professional Workstation Graphics Card |