ELMA Electronic Inc. 6U VME High Capacity SATA Storage Module

Description
Using a direct SATA interface, the modules are an ideal solution for new system designs while allowing fast and easy storage upgrades in existing systems. Solves high capacity storage needs and can be scaled to size using multiple blades with software RAID, or external RAID controllers. The module is also available in a cPCI form factor - Model 6050. *Drive configurations and capacities change frequently. Please consult your sales representative for the latest drive information. Features: Over 3TB of rotating storage in a single blade* Over 1.8TB of solid-state drive storage in a single blade* Supports both rotating and solid-state SATA drives Up to 150MB/sec individual drive data rates (configuration dependent) Hot-pluggable at the blade level Up to 300MB/sec individual drive data rates (configuration dependent) Multi-slot expansion capability for multi-terabyte array options Suited for high-shock and vibration applications (drive type dependent) Extended temperature versions -40C to +85C (drive type dependent) Two available configurations:  Three 2.5in drives in a single 6U card  One single 2.5in drive plus DVD
Description
Using a direct SATA interface, the modules are an ideal solution for new system designs while allowing fast and easy storage upgrades in existing systems. Solves high capacity storage needs and can be scaled to size using multiple blades with software RAID, or external RAID controllers. The module is also available in a cPCI form factor - Model 6050. *Drive configurations and capacities change frequently. Please consult your sales representative for the latest drive information. Features: Over 3TB of rotating storage in a single blade* Over 1.8TB of solid-state drive storage in a single blade* Supports both rotating and solid-state SATA drives Up to 150MB/sec individual drive data rates (configuration dependent) Hot-pluggable at the blade level Up to 300MB/sec individual drive data rates (configuration dependent) Multi-slot expansion capability for multi-terabyte array options Suited for high-shock and vibration applications (drive type dependent) Extended temperature versions -40C to +85C (drive type dependent) Two available configurations:  Three 2.5in drives in a single 6U card  One single 2.5in drive plus DVD

Suppliers

Company
Product
Description
Supplier Links
6U VME High Capacity SATA Storage Module -  - ELMA Electronic Inc.
Fremont, CA, USA
6U VME High Capacity SATA Storage Module
6U VME High Capacity SATA Storage Module
Using a direct SATA interface, the modules are an ideal solution for new system designs while allowing fast and easy storage upgrades in existing systems. Solves high capacity storage needs and can be scaled to size using multiple blades with software RAID, or external RAID controllers. The module is also available in a cPCI form factor - Model 6050. *Drive configurations and capacities change frequently. Please consult your sales representative for the latest drive information. Features: Over 3TB of rotating storage in a single blade* Over 1.8TB of solid-state drive storage in a single blade* Supports both rotating and solid-state SATA drives Up to 150MB/sec individual drive data rates (configuration dependent) Hot-pluggable at the blade level Up to 300MB/sec individual drive data rates (configuration dependent) Multi-slot expansion capability for multi-terabyte array options Suited for high-shock and vibration applications (drive type dependent) Extended temperature versions -40C to +85C (drive type dependent) Two available configurations:  Three 2.5in drives in a single 6U card  One single 2.5in drive plus DVD

Using a direct SATA interface, the modules are an ideal solution for new system designs while allowing fast and easy storage upgrades in existing systems. Solves high capacity storage needs and can be scaled to size using multiple blades with software RAID, or external RAID controllers. The module is also available in a cPCI form factor - Model 6050.

*Drive configurations and capacities change frequently. Please consult your sales representative for the latest drive information.
Features:

  • Over 3TB of rotating storage in a single blade*
  • Over 1.8TB of solid-state drive storage in a single blade*
  • Supports both rotating and solid-state SATA drives
  • Up to 150MB/sec individual drive data rates (configuration dependent)
  • Hot-pluggable at the blade level
  • Up to 300MB/sec individual drive data rates (configuration dependent)
  • Multi-slot expansion capability for multi-terabyte array options
  • Suited for high-shock and vibration applications (drive type dependent)
  • Extended temperature versions -40C to +85C (drive type dependent)
  • Two available configurations:
     Three 2.5in drives in a single 6U card
     One single 2.5in drive plus DVD
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Network Servers
Product Name 6U VME High Capacity SATA Storage Module
Server Type SAN Server
Unlock Full Specs
to access all available technical data

Similar Products

TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details