e-con Systems™ Inc AM3703 / DM3730 System on Module eSOM3730

Description
Texas Instruments ARM® Cortex®-A8 DM3730/AM3703 Processor running up to 1 GHz TMS320C64x+™ DSP core @ 800MHz/1GHz (For DM3730) 32 bit 128/512MB LPDDR SDRAM - ultra low power memory 8 bit 1GB NAND flash Audio Codec Real Time Clock Local Bus Expansion Power Management IC Wi-Fi 802.11 b/g/n/a & Bluetooth Classic and BLE v4.1 Available in Temperature Ranges Commercial Temperature: 0°C to + 70°C Extended Temperature: -20°C to + 70°C Power: 3.3V Module Dimensions: 55mm x 35mm x 5.45mm Supporting Operating Systems Windows Embedded Compact 2013 / WEC7 / WindowsCE 6.0 Linux Kernel: 3.13.0 RoHS Compliant Availability - Until 2022 Interfaces Supported on eSOM3730: HD Display Controller supports 720p USB 2.0 OTG MIPI CSI-2/Parallel Camera Interface SPI interface (x2) 4 PWM MMC/SDIO interface Local bus expansion 3 UARTs Upto 50 GPIOs I2C Interface (x2) 1 Wire interface 3.3V to 3.6V Almach - Rapid Development Kit e-con provides a Rapid development kit for eSOM3730 called Almach - DM3730/AM3703 Development kit. This ARM board features a carrier board around the eSOM3730 Module with peripherals supported like 2 channel 10 bit ADC controller, USB 2.0 host and RS232. Also includes Capacitive Touch screen, SDIO, SPI, I2C, LCD controller, 3 UARTs, 1 wire, local bus expansion, USB high speed client, MIPI CSI-2/Parallel camera interface. Almach - Reference design for eSOM3730 embedded ARM SOM As a part of rapid development kit, e-con Systems provides detailed schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems provides Windows Embedded Compact 2013(WEC2013) / WEC7 / WinCE6.0 / Linux BSP with device drivers for all the peripherals. For more information, please visit DM3730-development-b oard.asp
Description
Texas Instruments ARM® Cortex®-A8 DM3730/AM3703 Processor running up to 1 GHz TMS320C64x+™ DSP core @ 800MHz/1GHz (For DM3730) 32 bit 128/512MB LPDDR SDRAM - ultra low power memory 8 bit 1GB NAND flash Audio Codec Real Time Clock Local Bus Expansion Power Management IC Wi-Fi 802.11 b/g/n/a & Bluetooth Classic and BLE v4.1 Available in Temperature Ranges Commercial Temperature: 0°C to + 70°C Extended Temperature: -20°C to + 70°C Power: 3.3V Module Dimensions: 55mm x 35mm x 5.45mm Supporting Operating Systems Windows Embedded Compact 2013 / WEC7 / WindowsCE 6.0 Linux Kernel: 3.13.0 RoHS Compliant Availability - Until 2022 Interfaces Supported on eSOM3730: HD Display Controller supports 720p USB 2.0 OTG MIPI CSI-2/Parallel Camera Interface SPI interface (x2) 4 PWM MMC/SDIO interface Local bus expansion 3 UARTs Upto 50 GPIOs I2C Interface (x2) 1 Wire interface 3.3V to 3.6V Almach - Rapid Development Kit e-con provides a Rapid development kit for eSOM3730 called Almach - DM3730/AM3703 Development kit. This ARM board features a carrier board around the eSOM3730 Module with peripherals supported like 2 channel 10 bit ADC controller, USB 2.0 host and RS232. Also includes Capacitive Touch screen, SDIO, SPI, I2C, LCD controller, 3 UARTs, 1 wire, local bus expansion, USB high speed client, MIPI CSI-2/Parallel camera interface. Almach - Reference design for eSOM3730 embedded ARM SOM As a part of rapid development kit, e-con Systems provides detailed schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems provides Windows Embedded Compact 2013(WEC2013) / WEC7 / WinCE6.0 / Linux BSP with device drivers for all the peripherals. For more information, please visit DM3730-development-b oard.asp

Suppliers

Company
Product
Description
Supplier Links
AM3703 / DM3730 System on Module - eSOM3730 - e-con Systems™ Inc
San Jose, CA, United States
AM3703 / DM3730 System on Module
eSOM3730
AM3703 / DM3730 System on Module eSOM3730
Texas Instruments ARM® Cortex®-A8 DM3730/AM3703 Processor running up to 1 GHz TMS320C64x+™ DSP core @ 800MHz/1GHz (For DM3730) 32 bit 128/512MB LPDDR SDRAM - ultra low power memory 8 bit 1GB NAND flash Audio Codec Real Time Clock Local Bus Expansion Power Management IC Wi-Fi 802.11 b/g/n/a & Bluetooth Classic and BLE v4.1 Available in Temperature Ranges Commercial Temperature: 0°C to + 70°C Extended Temperature: -20°C to + 70°C Power: 3.3V Module Dimensions: 55mm x 35mm x 5.45mm Supporting Operating Systems Windows Embedded Compact 2013 / WEC7 / WindowsCE 6.0 Linux Kernel: 3.13.0 RoHS Compliant Availability - Until 2022 Interfaces Supported on eSOM3730: HD Display Controller supports 720p USB 2.0 OTG MIPI CSI-2/Parallel Camera Interface SPI interface (x2) 4 PWM MMC/SDIO interface Local bus expansion 3 UARTs Upto 50 GPIOs I2C Interface (x2) 1 Wire interface 3.3V to 3.6V Almach - Rapid Development Kit e-con provides a Rapid development kit for eSOM3730 called Almach - DM3730/AM3703 Development kit. This ARM board features a carrier board around the eSOM3730 Module with peripherals supported like 2 channel 10 bit ADC controller, USB 2.0 host and RS232. Also includes Capacitive Touch screen, SDIO, SPI, I2C, LCD controller, 3 UARTs, 1 wire, local bus expansion, USB high speed client, MIPI CSI-2/Parallel camera interface. Almach - Reference design for eSOM3730 embedded ARM SOM As a part of rapid development kit, e-con Systems provides detailed schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems provides Windows Embedded Compact 2013(WEC2013) / WEC7 / WinCE6.0 / Linux BSP with device drivers for all the peripherals. For more information, please visit DM3730-development-b oard.asp
  • Texas Instruments ARM® Cortex®-A8 DM3730/AM3703 Processor running up to 1 GHz
  • TMS320C64x+™ DSP core @ 800MHz/1GHz (For DM3730)
  • 32 bit 128/512MB LPDDR SDRAM - ultra low power memory
  • 8 bit 1GB NAND flash
  • Audio Codec
  • Real Time Clock
  • Local Bus Expansion
  • Power Management IC
  • Wi-Fi 802.11 b/g/n/a & Bluetooth Classic and BLE v4.1
  • Available in Temperature Ranges
    1. Commercial Temperature: 0°C to + 70°C
    2. Extended Temperature: -20°C to + 70°C
  • Power: 3.3V
  • Module Dimensions: 55mm x 35mm x 5.45mm
  • Supporting Operating Systems
    1. Windows Embedded Compact 2013 / WEC7 / WindowsCE 6.0
    2. Linux Kernel: 3.13.0
  • RoHS Compliant
  • Availability - Until 2022

Interfaces Supported on eSOM3730:

  • HD Display Controller supports 720p
  • USB 2.0 OTG
  • MIPI CSI-2/Parallel Camera Interface
  • SPI interface (x2)
  • 4 PWM
  • MMC/SDIO interface
  • Local bus expansion
  • 3 UARTs
  • Upto 50 GPIOs
  • I2C Interface (x2)
  • 1 Wire interface
  • 3.3V to 3.6V

Almach - Rapid Development Kit

e-con provides a Rapid development kit for eSOM3730 called Almach - DM3730/AM3703 Development kit. This ARM board features a carrier board around the eSOM3730 Module with peripherals supported like 2 channel 10 bit ADC controller, USB 2.0 host and RS232. Also includes Capacitive Touch screen, SDIO, SPI, I2C, LCD controller, 3 UARTs, 1 wire, local bus expansion, USB high speed client, MIPI CSI-2/Parallel camera interface.


Almach - Reference design for eSOM3730 embedded ARM SOM

As a part of rapid development kit, e-con Systems provides detailed schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market.

e-con Systems provides Windows Embedded Compact 2013(WEC2013) / WEC7 / WinCE6.0 / Linux BSP with device drivers for all the peripherals.

For more information, please visit DM3730-development-board.asp

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Single Board Computers (SBC)
Product Number eSOM3730
Product Name AM3703 / DM3730 System on Module
Processor / CPU Texas Instruments ARM® Cortex®-A8 DM3730/AM3703 Processor running up to 1 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - DS-370GB-U0A1E-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details
Specs
Processor / CPU Freescale PowerQUICC I
Main Memory 128 MB
Flash Memory 16000 KB
View Details
NEXCOM USA
Specs
Processor / CPU Intel Pentium III
Computer Bus ISA/EISA; PCI
CPU Speed 1000 MHz
View Details