Extreme Engineering Solutions, Inc. (X-ES) Conduction-Cooled 3U VPX-REDI XMC Carrier Card XChange3001

Description
The XChange3001 is a 3U VPX-REDI carrier module supporting a single-width XMC card. It provides an easy way to integrate switched mezzanine cards into modern VPX backplanes. The XChange3001 supports a generic x8 interface on the VPX fabric connector, allowing a variety of high-speed protocols to be used. It also supports VITA 46.9 X12d+X8d+X24s I/O routing on P2, with the option to extend XMC routing to P1. Features 3U VPX-REDI carrier card Conduction cooling Generic x8 XMC interface X12d+X8d+X24s I/O routing per VITA 46.9 No drivers needed Technical Specs VPX Generic x8 interface supporting a variety of protocols XMC Generic x8 interface VITA 46.9 X12d+X8d+X24s I/O routing on P2, with option to extend routing to P1 Physical Characteristics 3U VPX form factor Dimensions: 100 mm x 160 mm, 10 mm stacking height Power Requirements Power will vary based on configuration and usage. Please consult factory. Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option
Datasheet
Description
The XChange3001 is a 3U VPX-REDI carrier module supporting a single-width XMC card. It provides an easy way to integrate switched mezzanine cards into modern VPX backplanes. The XChange3001 supports a generic x8 interface on the VPX fabric connector, allowing a variety of high-speed protocols to be used. It also supports VITA 46.9 X12d+X8d+X24s I/O routing on P2, with the option to extend XMC routing to P1. Features 3U VPX-REDI carrier card Conduction cooling Generic x8 XMC interface X12d+X8d+X24s I/O routing per VITA 46.9 No drivers needed Technical Specs VPX Generic x8 interface supporting a variety of protocols XMC Generic x8 interface VITA 46.9 X12d+X8d+X24s I/O routing on P2, with option to extend routing to P1 Physical Characteristics 3U VPX form factor Dimensions: 100 mm x 160 mm, 10 mm stacking height Power Requirements Power will vary based on configuration and usage. Please consult factory. Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduction-Cooled 3U VPX-REDI XMC Carrier Card - XChange3001 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Conduction-Cooled 3U VPX-REDI XMC Carrier Card
XChange3001
Conduction-Cooled 3U VPX-REDI XMC Carrier Card XChange3001
The XChange3001 is a 3U VPX-REDI carrier module supporting a single-width XMC card. It provides an easy way to integrate switched mezzanine cards into modern VPX backplanes. The XChange3001 supports a generic x8 interface on the VPX fabric connector, allowing a variety of high-speed protocols to be used. It also supports VITA 46.9 X12d+X8d+X24s I/O routing on P2, with the option to extend XMC routing to P1. Features 3U VPX-REDI carrier card Conduction cooling Generic x8 XMC interface X12d+X8d+X24s I/O routing per VITA 46.9 No drivers needed Technical Specs VPX Generic x8 interface supporting a variety of protocols XMC Generic x8 interface VITA 46.9 X12d+X8d+X24s I/O routing on P2, with option to extend routing to P1 Physical Characteristics 3U VPX form factor Dimensions: 100 mm x 160 mm, 10 mm stacking height Power Requirements Power will vary based on configuration and usage. Please consult factory. Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option

The XChange3001 is a 3U VPX-REDI carrier module supporting a single-width XMC card. It provides an easy way to integrate switched mezzanine cards into modern VPX backplanes.

The XChange3001 supports a generic x8 interface on the VPX fabric connector, allowing a variety of high-speed protocols to be used. It also supports VITA 46.9 X12d+X8d+X24s I/O routing on P2, with the option to extend XMC routing to P1.


Features

  • 3U VPX-REDI carrier card
  • Conduction cooling
  • Generic x8 XMC interface
  • X12d+X8d+X24s I/O routing per VITA 46.9
  • No drivers needed

Technical Specs

VPX

  • Generic x8 interface supporting a variety of protocols

XMC

  • Generic x8 interface
  • VITA 46.9 X12d+X8d+X24s I/O routing on P2, with option to extend routing to P1

Physical Characteristics

  • 3U VPX form factor
  • Dimensions: 100 mm x 160 mm, 10 mm stacking height

Power Requirements

Power will vary based on configuration and usage. Please consult factory.

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 5
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Carrier Cards and Carrier Boards
Product Number XChange3001
Product Name Conduction-Cooled 3U VPX-REDI XMC Carrier Card
Carrier Type 3U VPX
Unlock Full Specs
to access all available technical data

Similar Products

3.5
Specs
Carrier Type Qseven Module
Carrier Class Non-intelligent Carrier
Bus / Form Factor 3.5" ECX
View Details
Conduction- or Air-Cooled 3U VPX-REDI XMC/PMC Carrier Card - XChange3000 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Carrier Type 3U VPX
View Details
Micro-ATX COM Express® Type 6 Carrier Board - ATX-M-CC462-T6 - WINSYSTEMS, INC.
Specs
Carrier Type COM Express Type 6
Carrier Class Non-intelligent Carrier
Bus / Form Factor MicroATX 9.6 x 9.6 inches (244 x 244mm)
View Details