Sealevel Systems, Inc. SBC-R9 ARM9 RISC Single Board Computer R91001-SBC

Description
The SBC-R9 delivers RISC computing power with a wealth of I/O features and uses the latest embedded software environment. The SBC-R9 is an application-ready platform for your next product design. The system is based on the 200MIPS Atmel AT91SAM9263 microcontroller boasting a 32-bit ARM instruction set for maximum performance. With up to 256MB RAM and 256MB Flash memory, the unmatched I/O features of the SBC-R9 extend the possible uses beyond traditional ARM applications. The SBC-R9 is the perfect platform for embedded applications requiring small size, wide operating temperature range, and flexible I/O connectivity. Standard I/O includes Ethernet, serial, USB, CAN bus, digital and analog interface. System designers can directly drive TFT/STN LCDs from the on-board video controller, and the board also includes a resistive touchscreen controller, making it perfect for human-machine interface applications. To provide the fastest time to market, the Windows CE 6.0 BSP binary and low-level drivers for system I/O are included. Additionally, the SBC-R9 software package is equipped with the Sealevel Talos I/O framework, which offers a high-level, object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for the specific needs of analog and digital I/O such as gain control and debouncing. For embedded Linux systems, Sealevel provides fully configurable components – cross-compilation toolchain, bootloader, kernel and root filesystem – using a customized BuildRoot with Sealevel patches, additional features and source code samples. Measuring just under 7.5 x 5.0 in size, the SBC-R9 is small enough to fit in most embedded applications and is rated for a full -40C to +85C operating temperature range. The SBC-R9 is powered from your 7-30VDC source, or select from a variety of Sealevel power supply options. A QuickStart development kit is available, which includes the most common accessories. For applications with specialized hardware requirements, developers can use the SBC-R9 as a platform for application development while Sealevel designs a customized target system specific to the user’s application requirements. Click to download the SBC-R9 datasheet.
Description
The SBC-R9 delivers RISC computing power with a wealth of I/O features and uses the latest embedded software environment. The SBC-R9 is an application-ready platform for your next product design. The system is based on the 200MIPS Atmel AT91SAM9263 microcontroller boasting a 32-bit ARM instruction set for maximum performance. With up to 256MB RAM and 256MB Flash memory, the unmatched I/O features of the SBC-R9 extend the possible uses beyond traditional ARM applications. The SBC-R9 is the perfect platform for embedded applications requiring small size, wide operating temperature range, and flexible I/O connectivity. Standard I/O includes Ethernet, serial, USB, CAN bus, digital and analog interface. System designers can directly drive TFT/STN LCDs from the on-board video controller, and the board also includes a resistive touchscreen controller, making it perfect for human-machine interface applications. To provide the fastest time to market, the Windows CE 6.0 BSP binary and low-level drivers for system I/O are included. Additionally, the SBC-R9 software package is equipped with the Sealevel Talos I/O framework, which offers a high-level, object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for the specific needs of analog and digital I/O such as gain control and debouncing. For embedded Linux systems, Sealevel provides fully configurable components – cross-compilation toolchain, bootloader, kernel and root filesystem – using a customized BuildRoot with Sealevel patches, additional features and source code samples. Measuring just under 7.5 x 5.0 in size, the SBC-R9 is small enough to fit in most embedded applications and is rated for a full -40C to +85C operating temperature range. The SBC-R9 is powered from your 7-30VDC source, or select from a variety of Sealevel power supply options. A QuickStart development kit is available, which includes the most common accessories. For applications with specialized hardware requirements, developers can use the SBC-R9 as a platform for application development while Sealevel designs a customized target system specific to the user’s application requirements. Click to download the SBC-R9 datasheet.

Suppliers

Company
Product
Description
Supplier Links
SBC-R9 ARM9 RISC Single Board Computer - R91001-SBC - Sealevel Systems, Inc.
Liberty, SC, USA
SBC-R9 ARM9 RISC Single Board Computer
R91001-SBC
SBC-R9 ARM9 RISC Single Board Computer R91001-SBC
The SBC-R9 delivers RISC computing power with a wealth of I/O features and uses the latest embedded software environment. The SBC-R9 is an application-ready platform for your next product design. The system is based on the 200MIPS Atmel AT91SAM9263 microcontroller boasting a 32-bit ARM instruction set for maximum performance. With up to 256MB RAM and 256MB Flash memory, the unmatched I/O features of the SBC-R9 extend the possible uses beyond traditional ARM applications. The SBC-R9 is the perfect platform for embedded applications requiring small size, wide operating temperature range, and flexible I/O connectivity. Standard I/O includes Ethernet, serial, USB, CAN bus, digital and analog interface. System designers can directly drive TFT/STN LCDs from the on-board video controller, and the board also includes a resistive touchscreen controller, making it perfect for human-machine interface applications. To provide the fastest time to market, the Windows CE 6.0 BSP binary and low-level drivers for system I/O are included. Additionally, the SBC-R9 software package is equipped with the Sealevel Talos I/O framework, which offers a high-level, object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for the specific needs of analog and digital I/O such as gain control and debouncing. For embedded Linux systems, Sealevel provides fully configurable components – cross-compilation toolchain, bootloader, kernel and root filesystem – using a customized BuildRoot with Sealevel patches, additional features and source code samples. Measuring just under 7.5 x 5.0 in size, the SBC-R9 is small enough to fit in most embedded applications and is rated for a full -40C to +85C operating temperature range. The SBC-R9 is powered from your 7-30VDC source, or select from a variety of Sealevel power supply options. A QuickStart development kit is available, which includes the most common accessories. For applications with specialized hardware requirements, developers can use the SBC-R9 as a platform for application development while Sealevel designs a customized target system specific to the user’s application requirements. Click to download the SBC-R9 datasheet.

The SBC-R9 delivers RISC computing power with a wealth of I/O features and uses the latest embedded software environment.

The SBC-R9 is an application-ready platform for your next product design. The system is based on the 200MIPS Atmel AT91SAM9263 microcontroller boasting a 32-bit ARM instruction set for maximum performance. With up to 256MB RAM and 256MB Flash memory, the unmatched I/O features of the SBC-R9 extend the possible uses beyond traditional ARM applications. The SBC-R9 is the perfect platform for embedded applications requiring small size, wide operating temperature range, and flexible I/O connectivity.

Standard I/O includes Ethernet, serial, USB, CAN bus, digital and analog interface. System designers can directly drive TFT/STN LCDs from the on-board video controller, and the board also includes a resistive touchscreen controller, making it perfect for human-machine interface applications.

To provide the fastest time to market, the Windows CE 6.0 BSP binary and low-level drivers for system I/O are included. Additionally, the SBC-R9 software package is equipped with the Sealevel Talos I/O framework, which offers a high-level, object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for the specific needs of analog and digital I/O such as gain control and debouncing.

For embedded Linux systems, Sealevel provides fully configurable components – cross-compilation toolchain, bootloader, kernel and root filesystem – using a customized BuildRoot with Sealevel patches, additional features and source code samples.

Measuring just under 7.5 x 5.0 in size, the SBC-R9 is small enough to fit in most embedded applications and is rated for a full -40C to +85C operating temperature range. The SBC-R9 is powered from your 7-30VDC source, or select from a variety of Sealevel power supply options.

A QuickStart development kit is available, which includes the most common accessories. For applications with specialized hardware requirements, developers can use the SBC-R9 as a platform for application development while Sealevel designs a customized target system specific to the user’s application requirements. Click to download the SBC-R9 datasheet.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Single Board Computers (SBC)
Product Number R91001-SBC
Product Name SBC-R9 ARM9 RISC Single Board Computer
Processor / CPU Atmel ARM9
Main Memory 64 to 256 MB
Flash Memory 256000 KB
Ports Serial Interface; USB
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Pentium N4200/Celeron N3350/ Atom™ E3900 series Pico-ITX SBC - MIO-2360N-S1A2 - Advantech
Specs
Processor / CPU Intel Celeron; Intel Celeron N3350
CPU Speed 2400 MHz
Features RJ-45 Connectors
View Details
2 suppliers
Single Board Computer - XPT 6090 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Processor / CPU Intel® Xeon®
Computer Bus ISA/EISA; PCI; PCI-X; Intel® E7501
CPU Speed 2800 MHz
View Details
 - IPC-FP828 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Computer Bus 1 x Mini PCIe
CPU Speed 1660 to 1800 MHz
View Details