ELMA Electronic Inc. Cap, Black; Colour Elma 040-5020

Description
CAP, BLACK; Colour:Black; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:23.5mm; Knob / Dial Height - Metric:5.6mm; Knob / Dial Style:Round; Knob RoHS Compliant: Yes
Datasheet
Description
CAP, BLACK; Colour:Black; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:23.5mm; Knob / Dial Height - Metric:5.6mm; Knob / Dial Style:Round; Knob RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Black; Colour Elma - 01M9660 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Black; Colour Elma
01M9660
Cap, Black; Colour Elma 01M9660
CAP, BLACK; Colour:Black; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:23.5mm; Knob / Dial Height - Metric:5.6mm; Knob / Dial Style:Round; Knob RoHS Compliant: Yes

CAP, BLACK; Colour:Black; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:23.5mm; Knob / Dial Height - Metric:5.6mm; Knob / Dial Style:Round; Knob RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 01M9660
Product Name Cap, Black; Colour Elma
Unlock Full Specs
to access all available technical data

Similar Products

6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
STAINLESS EDGE PULL MIRROR - SN-300/M - SN-300/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
Round Aluminum Instrumentation Handle - 7170 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
3 suppliers
Handles - HM1313-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details