Keystone Electronics Corp. Brass Semi-Tubular Rivet 3391

Description
Part Number: 3391 "A" Barrel O.D.: .121 [3.07] "B" Length Under Flange: .250 [6.35] Finish/Plating: Nickel Plate Head Diameter: .218 [5.5] Material: Brass Mounting Hole: .128 3.3]
Request a Quote
Description
Part Number: 3391 "A" Barrel O.D.: .121 [3.07] "B" Length Under Flange: .250 [6.35] Finish/Plating: Nickel Plate Head Diameter: .218 [5.5] Material: Brass Mounting Hole: .128 3.3]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3391 is a semi-tubular brass rivet with a barrel outside diameter of .128 (3.25) mm, a length under head of .250 (6.4) mm, a head diameter of .218 (5.5) mm, and requires a mounting hole size of .128 (3.25) mm. It is nickel plated.

Datasheet Summary
Powered by GS/AI

The 3391 is a semi-tubular brass rivet with a barrel outside diameter of .128 (3.25) mm, a length under head of .250 (6.4) mm, a head diameter of .218 (5.5) mm, and requires a mounting hole size of .128 (3.25) mm. It is nickel plated.

Suppliers

Company
Product
Description
Supplier Links
Brass Semi-Tubular Rivet - 3391 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Semi-Tubular Rivet
3391
Brass Semi-Tubular Rivet 3391
Part Number: 3391 "A" Barrel O.D.: .121 [3.07] "B" Length Under Flange: .250 [6.35] Finish/Plating: Nickel Plate Head Diameter: .218 [5.5] Material: Brass Mounting Hole: .128 3.3]

Part Number: 3391

  • "A" Barrel O.D.: .121 [3.07]
  • "B" Length Under Flange: .250 [6.35]
  • Finish/Plating: Nickel Plate
  • Head Diameter: .218 [5.5]
  • Material: Brass
  • Mounting Hole: .128 3.3]
Buy Now Datasheet
Rivets - 36-3391-ND - DigiKey
Thief River Falls, MN, United States
"0.120"" (3.05mm) Semi-Tubular Rivet Grip Range Brass"

"0.120"" (3.05mm) Semi-Tubular Rivet Grip Range Brass"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3391 36-3391-ND
Product Name Brass Semi-Tubular Rivet Rivets
Rivet Type Semi-tubular Semi-tubular
Material Brass Brass
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Brass Semi-Tubular Rivet - 3385 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Rivets - 36-45-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Key Hole Panel Rivet - 3302 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3449 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers