Elgin Fastener Group Ohio Rod Products Ladder Rods

Description
Ladder Rods General Information Material: Pre-galvanized Wire, Low Carbon Steel. Type of Head: Truss, Indented Hex Washer. Thread Diameters: 10-24 through 1/4-20. Length: To a maximum of 52". Length of Thread: 4" maximum. Wire Diameter: .160 through .250.
Description
Ladder Rods General Information Material: Pre-galvanized Wire, Low Carbon Steel. Type of Head: Truss, Indented Hex Washer. Thread Diameters: 10-24 through 1/4-20. Length: To a maximum of 52". Length of Thread: 4" maximum. Wire Diameter: .160 through .250.

Suppliers

Company
Product
Description
Supplier Links
Ohio Rod Products - Ladder Rods - Elgin Fastener Group
Versailles, IN, USA
Ohio Rod Products
Ladder Rods
Ohio Rod Products Ladder Rods
Ladder Rods General Information Material: Pre-galvanized Wire, Low Carbon Steel. Type of Head: Truss, Indented Hex Washer. Thread Diameters: 10-24 through 1/4-20. Length: To a maximum of 52". Length of Thread: 4" maximum. Wire Diameter: .160 through .250.

Ladder Rods

General Information

  • Material: Pre-galvanized Wire, Low Carbon Steel.
  • Type of Head: Truss, Indented Hex Washer.
  • Thread Diameters: 10-24 through 1/4-20.
  • Length: To a maximum of 52".
  • Length of Thread: 4" maximum.
  • Wire Diameter: .160 through .250.

Technical Specifications

  Elgin Fastener Group
Product Category Studs
Product Number Ladder Rods
Product Name Ohio Rod Products
Attachment Threaded
Shape Round
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38922 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Blind Threaded Studs - Metric - AESS-470-2-0-20-0 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
 - 1264922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.1 inch (28 mm)
View Details
Stud - 938A4/316L2410088 - BUMAX®
Specs
Design Units Metric
Metric M24
Length 3.94 inch (100 mm)
View Details