RS Components, Ltd. 1264279

Description
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 36kg Shearing Load = 8.7kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 38mm Shore Hardness = 60Shore A Overall Height = 38mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 36kg Shearing Load = 8.7kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 38mm Shore Hardness = 60Shore A Overall Height = 38mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264279 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 36kg Shearing Load = 8.7kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 38mm Shore Hardness = 60Shore A Overall Height = 38mm Maximum Operating Temperature = +70°C

RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 36kg
Shearing Load = 8.7kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 38mm
Shore Hardness = 60Shore A
Overall Height = 38mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264279
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.77 inch (45 mm)
View Details
 - 7773168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 3.19 inch (81 mm)
View Details
 - 1263957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details
 - 7203326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details