CHC-M5-10 is a concealed-head self-clinching stud for metric threads, designed for permanent installation in steel or aluminum sheets as thin as 1.6 mm. It features an M5 x 0.8 thread with a shank length of 10 mm, and installs using a blind hole with a minimum diameter of 5.6 mm and a minimum depth of 7.93 mm. The design ensures the opposite side of the sheet remains smooth and sealed, supporting ingress protection requirements. It is suitable for materials with a hardness of HRB 70 / HB 125 or less. Installation requires a press and a properly sized blind hole, with displaced material flowing into the head's undercut to secure the fastener permanently.
These studs ensure permanent mounting in metal sheets as thin as 1.60mm.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | CHC-M5-10 | CHC-M5-10 |
| Product Name | Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric | Concealed Head Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M5 | M5; M5 x 0.8 |