VCT.40 B-5/16-18 -- VCT SERIES
Elesa U.S.A. Corporation
VCT Series
VCT.40 B-5/16-18
Suppliers
VCT Series
VCT.40 B-5/16-18
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
VCT.40 B-5/16-18 |
|
Product Name
|
VCT Series |
|
Knob Type
|
Five Arms / Lobes (Stars Knob)
|
|
Colors / Finishes Available
|
Black with Matte Finish/Color Option
|
|
Knob Material
|
Plastic
|
|
Material Description
|
High Impact Technopolymer, Brass Insert
|
|
Diameter / Width
|
1.57 inches (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Knob Type
Instrument / Control Knob
Knob Material
Plastic
Diameter / Width
0.2500 inches (6.35 mm)
View Details
2 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Knob Type
Thumbscrew
Material Description
Red Acetal
Screw Thread Specifications
5/16-18
View Details
Knob Type
Multiple lobes
Colors / Finishes Available
Black
Material Description
Polypropylene
View Details
Knob Material
Metal
Material Description
319 Aluminum Alloy
Screw Thread Specifications
2B-UNC for Inch, Class 6h for Metric
View Details