VC.192/60 A-1/2-13 -- VC.192 SERIES
Elesa U.S.A. Corporation
VC.192 Series
VC.192/60 A-1/2-13
Suppliers
VC.192 Series
VC.192/60 A-1/2-13
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
VC.192/60 A-1/2-13 |
|
Product Name
|
VC.192 Series |
|
Knob Type
|
Five Arms / Lobes (Stars Knob)
|
|
Colors / Finishes Available
|
Black Standard Color
|
|
Knob Material
|
Plastic
|
|
Material Description
|
Phenolic Based Duroplast
|
|
Diameter / Width
|
2.36 inches (60 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Colors / Finishes Available
Black
Features
Indicator / Pointer; Skirted
Knob Material
Plastic
View Details
3 suppliers
ZAGO Manufacturing Company, Inc.
Knob Type
Flat Top
Knob Material
Metal
View Details
Knob Type
Multiple Lobes
Knob Material
Plastic
Material Description
Thermoplastic
View Details
Knob Type
Pushbutton
Colors / Finishes Available
Black Nickel
Knob Material
Plastic
View Details