Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries.
We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material.
Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs.
. Black Non Threaded Female w/Tapped Cross Hole Knob has 2.360 in diameter with 5 lobes for excellent grip and comfort during adjustment.
| Reid Supply | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | KHY-70 |
| Product Name | Star Knob - Female w/Tapped Cross Hole; 2.360 in; Non Threaded; Steel |
| Colors / Finishes Available | Black |
| Knob Material | Plastic |
| Material Description | Phenolic |
| Diameter / Width | 2.36 inches (59.94 mm) |