Elesa U.S.A. Corporation Star Knob - Female; 1.260 in; 1/4-20; Brass KHY-110

Description
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black 1/4-20 Female Knob has 1.260 in diameter with 5 lobes for excellent grip and comfort during adjustment.
Description
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black 1/4-20 Female Knob has 1.260 in diameter with 5 lobes for excellent grip and comfort during adjustment.

Suppliers

Company
Product
Description
Supplier Links
Star Knob - Female; 1.260 in; 1/4-20; Brass - KHY-110 - Reid Supply
Norton Shores, MI, United States
Star Knob - Female; 1.260 in; 1/4-20; Brass
KHY-110
Star Knob - Female; 1.260 in; 1/4-20; Brass KHY-110
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black 1/4-20 Female Knob has 1.260 in diameter with 5 lobes for excellent grip and comfort during adjustment.

Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries.
We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material.
Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs.


. Black 1/4-20 Female Knob has 1.260 in diameter with 5 lobes for excellent grip and comfort during adjustment.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number KHY-110
Product Name Star Knob - Female; 1.260 in; 1/4-20; Brass
Colors / Finishes Available Black
Knob Material Plastic
Material Description Plastic
Diameter / Width 1.26 inches (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 1443628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Material Description 304 Stainless Steel
View Details
1/4-20 Black Acetal Knurled Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Instrumentation Knob, Aluminum - 8517 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
2 suppliers