BT.32 S-M8-INOX -- BT.S-INOX
Elesa U.S.A. Corporation
BT.S-INOX
BT.32 S-M8-INOX
Suppliers
BT.S-INOX
BT.32 S-M8-INOX
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
BT.32 S-M8-INOX |
|
Product Name
|
BT.S-INOX |
|
Knob Type
|
Fluted
|
|
Colors / Finishes Available
|
Black Standard with Matte Finish
|
|
Knob Material
|
Plastic
|
|
Material Description
|
High Impact Technopolymer, Steel Insert
|
|
Diameter / Width
|
1.26 inches (32 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Knob Type
Thumbscrew
Material Description
Red Acetal
Screw Thread Specifications
1/4-20
View Details
Diameter / Width
1.19 inches (30.16 mm)
Height
0.1181 inches (3 mm)
View Details
ZAGO Manufacturing Company, Inc.
Knob Type
Flat Top
Knob Material
Metal
View Details
Keystone Electronics Corp.
Diameter / Width
0.2500 inches (6.35 mm)
View Details
2 suppliers