Elesa U.S.A. Corporation
BT.FP Series
BT.20 FP-M6
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Knobs (industrial) |
Knobs (industrial) |
|
Product Number
|
BT.20 FP-M6 |
2687792 |
|
Product Name
|
BT.FP Series |
Clamping Knobs |
|
Knob Type
|
Fluted
|
Fluted; Round
|
|
Colors / Finishes Available
|
Black Standard with Matte Finish
|
|
|
Knob Material
|
Plastic
|
|
|
Material Description
|
High Impact Technopolymer, Brass Insert
|
|
|
Diameter / Width
|
0.7874 inches (20 mm)
|
0.7874 inches (20 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Colors / Finishes Available
Black, Natural
Features
Indicator / Pointer; Knurled; Skirted
Knob Material
Metal
View Details
2 suppliers
ZAGO Manufacturing Company, Inc.
Knob Type
Flat Top
Knob Material
Metal
View Details
Knob Type
Star
Knob Material
Plastic
Material Description
Thermoplastic
View Details
Diameter / Width
0.8125 inches (20.64 mm)
Height
0.0787 inches (2 mm)
View Details