TE Connectivity Knobs KNS701BA1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black, Natural"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black, Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - KNS701BA1/4-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black, Natural"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black, Natural"

Buy Now Datasheet
Knob; 0.750 in.; Straight Knurl; 0.250 in.; Black/Natural; Alcoswitch - 70156286 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 0.750 in.; Straight Knurl; 0.250 in.; Black/Natural; Alcoswitch
70156286
Knob; 0.750 in.; Straight Knurl; 0.250 in.; Black/Natural; Alcoswitch 70156286
Material: Machined Aluminum Alloy Stock Finish: Gloss Anodize Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point

  • Material: Machined Aluminum Alloy Stock
  • Finish: Gloss Anodize
  • Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number KNS701BA1/4-ND 70156286
Product Name Knobs Knob; 0.750 in.; Straight Knurl; 0.250 in.; Black/Natural; Alcoswitch
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob, Aluminum - 8512 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
Lobe Knob Clamp Screw - CBWP - Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
PUSH KNOB - PK-03/CR - PK-03/CR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Metal
View Details