ELESA (UK) Ltd. Camlocks 421405

Description
Latch with recessed key 24 mm grip
Request a Quote
Description
Latch with recessed key 24 mm grip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Camlocks - 9185484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Camlocks
9185484
Camlocks 9185484
Latch with recessed key 24 mm grip

Latch with recessed key 24 mm grip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handles and Pulls (industrial)
Product Number 9185484
Product Name Camlocks
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
NBG Assembly housing - NBG - NBG665 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details