Sugatsune America, Inc. HANDLE CASE - AF-25-P06 AF-25-P06

Description
Material Zinc Alloy Finish Matte Silver Weight of Item (g) 724 Length or Depth of Item when closed (mm) 32.5 Length or Depth of Item when closed (in) 1.3125 Height of Item (mm) 90 Height of Item (in) 3.5625 Width of Item (mm) 82 Width of Item (in) 3.25 Max. Door Height (mm) 2500 Max. Door Height (in) 98.4375 Max. Door Width (mm) 1000 Max. Door Width (in) 39.375 Max. Door Weight (kg) 40 Max. Door Weight (lbs) 88 Soft Closing N Self-Closing N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 x 30 Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet
Description
Material Zinc Alloy Finish Matte Silver Weight of Item (g) 724 Length or Depth of Item when closed (mm) 32.5 Length or Depth of Item when closed (in) 1.3125 Height of Item (mm) 90 Height of Item (in) 3.5625 Width of Item (mm) 82 Width of Item (in) 3.25 Max. Door Height (mm) 2500 Max. Door Height (in) 98.4375 Max. Door Width (mm) 1000 Max. Door Width (in) 39.375 Max. Door Weight (kg) 40 Max. Door Weight (lbs) 88 Soft Closing N Self-Closing N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 x 30 Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HANDLE CASE - AF-25-P06 - AF-25-P06 - Sugatsune America, Inc.
Carson, CA, United States
HANDLE CASE - AF-25-P06
AF-25-P06
HANDLE CASE - AF-25-P06 AF-25-P06
Material Zinc Alloy Finish Matte Silver Weight of Item (g) 724 Length or Depth of Item when closed (mm) 32.5 Length or Depth of Item when closed (in) 1.3125 Height of Item (mm) 90 Height of Item (in) 3.5625 Width of Item (mm) 82 Width of Item (in) 3.25 Max. Door Height (mm) 2500 Max. Door Height (in) 98.4375 Max. Door Width (mm) 1000 Max. Door Width (in) 39.375 Max. Door Weight (kg) 40 Max. Door Weight (lbs) 88 Soft Closing N Self-Closing N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 x 30 Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
  • Material Zinc Alloy
  • Finish Matte Silver
  • Weight of Item (g) 724
  • Length or Depth of Item when closed (mm) 32.5
  • Length or Depth of Item when closed (in) 1.3125
  • Height of Item (mm) 90
  • Height of Item (in) 3.5625
  • Width of Item (mm) 82
  • Width of Item (in) 3.25
  • Max. Door Height (mm) 2500
  • Max. Door Height (in) 98.4375
  • Max. Door Width (mm) 1000
  • Max. Door Width (in) 39.375
  • Max. Door Weight (kg) 40
  • Max. Door Weight (lbs) 88
  • Soft Closing N
  • Self-Closing N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M5 x 30
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number AF-25-P06
Product Name HANDLE CASE - AF-25-P06
Colors / Finishes Available Matte Silver
Handle Material Metal
Material Description Zinc Alloy
Unlock Full Specs
to access all available technical data

Similar Products

LARGE ALUMINUM HANDLE WITH BRACKETS - APH-P400 - APH-P400 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Handle Material Metal
Material Description Aluminum Alloy
View Details
STAINLESS STEEL HATCH PULL - ST-115 - ST-115 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
304 STAINLESS STEEL 115º HANDLE - LF-12-128 - LF-12-128 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
FOLDING RING PULL (SPRING LOADED) - 980640 - 980640 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details