ELESA (UK) Ltd. Liquid Level Indicators 111011

Description
Column Level Indicator, M12, 127mm
Request a Quote
Description
Column Level Indicator, M12, 127mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Indicators - 9149549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Liquid Level Indicators
9149549
Liquid Level Indicators 9149549
Column Level Indicator, M12, 127mm

Column Level Indicator, M12, 127mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 9149549
Product Name Liquid Level Indicators
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator - CNCR-400.LRI - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Level Sensors - 1871812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Other (Such as tilt etc.)
Mounting Options Side mount; Top mount; Bottom mount
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details